EN
  • EN
  • DE

NL27WZ16DTT1G

Part No NL27WZ16DTT1G
Manufacturer ON Semiconductor
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description Buffer 2-CH Non-Inverting CMOS Automotive 6-Pin TSOP T/R / IC BUFFER DUAL NON-INVERT 6TSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Logic Type Buffer, Non-Inverting
Number of Elements 2
Number of Bits per Element 1
Output Type Push-Pull
Current - Output High, Low 32mA, 32mA
Supply Voltage - Operating 1.65 V to 5.5 V
Temperature Range - Operating -55°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package 6-TSOP
Win Source Part Number 025441-NL27WZ16DTT1G
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name NL27WZ16
Introduction Date December 07, 2001
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian NL27WZ16DTT1G CAD Model

Description

ON Semiconductor NL27WZ16DTT1G Dual Buffer

The NL27WZ16DTT1G from ON Semiconductor is a high-performance dual buffer designed to meet the requirements of high-speed data transmission systems. This integrated circuit is part of ON Semiconductor's extensive range of logic devices, offering a compact, low-power solution for a wide array of applications including portable electronics, computing, and telecommunications.

Key Features

  • Operating Voltage: The device operates over a wide voltage range from 1.65V to 5.5V, making it suitable for interfacing with both low-voltage and standard logic levels.
  • High-Speed Operation: With a typical propagation delay of only 2.6ns at a 5V supply, the NL27WZ16DTT1G ensures rapid signal processing, which is crucial for high-speed data and signal management.
  • Low Power Consumption: Its low static power consumption, combined with an ability to operate at low voltages, makes it an excellent choice for battery-operated devices.
  • Sink and Source Capability: The outputs can sink and source 24mA at 3.3V, providing good drive capability.
  • Over-Voltage Tolerant Inputs: The inputs can tolerate voltages up to 5.5V, regardless of the operating voltage, offering enhanced system robustness.
  • ESD Protection: The device includes built-in ESD protection circuits, safeguarding it against electrostatic discharges.
  • Compact Packaging: Available in a space-saving TSSOP-8 package, the NL27WZ16DTT1G is ideal for applications where board space is at a premium.

Applications

The versatility of the NL27WZ16DTT1G makes it suitable for a diverse range of applications, including:

  • Signal buffering and driving in high-speed data paths
  • Interfacing and level shifting between different logic families
  • Clock distribution networks
  • Portable and battery-powered devices
  • Communication infrastructure

ON Semiconductor's commitment to quality ensures that the NL27WZ16DTT1G dual buffer delivers reliable performance for critical applications. Its combination of speed, power efficiency, and robustness makes it an excellent choice for designers looking to optimize their high-speed digital systems.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC BUFF NON-INVRT 5.5V 48CERPACK
Need more? Email Us
Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V SC-74A
Need more? Email Us
Nexperia USA Inc.
IC TXRX NON-INVERT 3.6V 20-SO
Need more? Email Us
ON Semiconductor
IC TXRX NON-INVERT 5.5V 20-TSSOP
Need more? Email Us
Texas Instruments
IC BUFFER NON-INVERT 6V 16-SOIC
Need more? Email Us
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
SMSC Corporation
SINGLE ROW BUFFER (SRB)
Need more? Email Us
ON Semiconductor
IC BUFF NON-INVERT 3.6V 14-SOIC
Need more? Email Us
Texas Instruments
SN54LVTH16244A-SP 3.3-V ABT 16-B
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
165+ $0.3033 $50.0445
405+ $0.2489 $100.8045
625+ $0.2411 $150.6875
860+ $0.2333 $200.6380
1,110+ $0.2256 $250.4160
1,485+ $0.2022 $300.2670
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,300 pieces
MOQ: 165 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess