The NL27WZ04USG from ON Semiconductor is a high-performance dual inverter integrated circuit designed for a variety of applications requiring logic inversion. This compact and efficient device is part of ON Semiconductor's extensive range of logic products, known for their reliability and cutting-edge technology.
Key Features
- High-Speed Operation: The NL27WZ04USG is capable of fast switching, making it suitable for high-speed logic systems where rapid signal processing is crucial.
- Low Power Consumption: Engineered for efficiency, this dual inverter consumes minimal power, which is ideal for battery-operated and power-sensitive applications.
- Wide Operating Voltage Range: It operates over a broad voltage range from 1.65V to 5.5V, allowing for flexibility in various system designs.
- SOT-363 Package: The device comes in a compact SOT-363 surface-mount package, which is perfect for space-constrained applications.
- High Noise Immunity: The NL27WZ04USG exhibits a high level of immunity to electrical noise, a critical feature for maintaining signal integrity in noisy environments.
- 5V Tolerant Inputs: Inputs are 5V tolerant, enabling interface with 5V logic levels without the need for additional level shifters.
Applications
The versatility of the NL27WZ04USG allows it to be used in a wide array of electronic systems. Common applications include:
- Signal processing
- Waveform generation
- Logic level conversion
- Clock circuits
- Portable devices
Quality and Reliability
ON Semiconductor is committed to the highest standards of quality and reliability, and the NL27WZ04USG is no exception. It is designed and manufactured to meet the stringent requirements of the electronics industry, ensuring long-term performance and dependability in your application.
Whether you're designing a complex digital system or looking for a reliable inverter for a simple logic gate application, the NL27WZ04USG from ON Semiconductor is an excellent choice that combines performance, efficiency, and versatility.