EN
  • EN
  • DE

NL17SH14P5T5G

Part No NL17SH14P5T5G
Manufacturer ON Semiconductor
Catalog Logic - Gates and Inverters
Description IC INVERT SCHMITT 1CH 1IN SOT953
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 1 Weeks
Features Inverter IC 1 Channel Schmitt Trigger SOT-953
Manufacturer ON Semiconductor
Series 17SH
Package Reel - TR
Operating Temperature Range -55°C ~ 125°C
Mounting Surface Mount
Package SOT-953
Case / Package SOT-953
Family Name NL17SH14
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number NL17SH14P5T5G-ND, NL17SH14P5T5GOSTR, NL17SH14P5T5GOSCT, NL17SH14P5T5GOSDKR
Quantity per package 8000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 929211-NL17SH14P5T5G
Ultra Librarian 3D Model Ultra Librarian NL17SH14P5T5G CAD Model

Description

The NL17SH14P5T5G is a high-performance, single Schmitt-trigger inverter designed by ON Semiconductor, a leading provider of semiconductor-based solutions. This device is part of ON Semiconductor's extensive range of logic products and is specifically engineered to address the demanding needs of today's advanced electronic circuits.

Key Features

  • Logic Type: The NL17SH14P5T5G is a Schmitt-trigger inverter, which means it converts an input signal into its digital opposite with a Schmitt-trigger action that provides hysteresis. This feature helps to enhance noise immunity and transforms slowly changing input signals into sharply defined jitter-free output signals.
  • Package: This device comes in a compact SC-74A, SOT-753 package, making it suitable for space-constrained applications.
  • Operating Voltage: It operates over a wide voltage range of 2.0V to 5.5V, which allows for use in various systems from low-voltage portable devices to standard 5V logic circuits.
  • High Speed: With a propagation delay time of typically 4.5ns at Vcc = 5V, NL17SH14P5T5G is designed for high-speed applications.
  • Temperature Range: The device can operate over an industrial temperature range of -55°C to +125°C, ensuring reliability in extreme conditions.
  • Power Consumption: Low power consumption makes this inverter ideal for battery-powered and energy-efficient designs.

Applications

The NL17SH14P5T5G is versatile and can be used in a variety of applications such as:

  • Wave shaping and noise filtering circuits
  • Signal processing
  • Glitch-free clock circuits
  • Portable electronics
  • Logic circuitry

Quality and Reliability

ON Semiconductor is committed to the highest standards of quality and reliability. The NL17SH14P5T5G is manufactured under strict controls and tested to meet the rigorous standards of the semiconductor industry. Customers can be confident in the consistent performance and durability of this product.

Conclusion

The NL17SH14P5T5G from ON Semiconductor is a testament to the company's dedication to innovation and excellence in the field of logic devices. With its robust features and versatile applications, it stands out as a top choice for designers seeking a reliable and efficient Schmitt-trigger inverter.

You May Also Be Interested in

ON Semiconductor
IC INVERTER 1CH 1-INP 6UDFN / Inverter IC 1 Channel 6-UDFN (1x1)
Lowest to $0.1305
Texas Instruments
IC GATE NAND 1CH 8-INP 14TSSOP
Lowest to $0.4948
Diodes Incorporated
IC BUFFER NON-INVERT 5.5V SOT25 / IC Channel SOT-25
Lowest to $0.1019
Texas Instruments
IC INVERTER 6CH 1-INP 14SO
Lowest to $0.3784
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.7393
NXP / Nexperia
IC INVERTER 1CH 1-INP 5TSSOP / Inverter IC 1 Channel 5-TSSOP
Lowest to $0.1605
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14SO
Need more? Email Us
ON Semiconductor
IC INVERTER 1CH 1-INP SC88A / Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)
Need more? Email Us
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC88A / Inverter IC 1 Channel Open Drain SC-88A (SC-70-5/SOT-353)
Lowest to $0.0722

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
1,370+ $0.0423 $57.9510
3,325+ $0.0348 $115.7100
5,155+ $0.0336 $173.2080
7,095+ $0.0326 $231.2970
9,160+ $0.0316 $289.4560
12,300+ $0.0282 $346.8600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,550 pieces
MOQ: 1370 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess