EN
  • EN
  • DE

NGB8207ANT4G

Part No NGB8207ANT4G
Manufacturer ON Semiconductor
Catalog IGBTs - Single
Description IGBT 365V 20A 165W D2PAK3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
VCEO Maximum Collector-Emitter Breakdown Voltage 365V
Maximum Current Collector 20A
Pulsed Collector Current 50A
Collector-emitter saturation voltage(Max) 2.2V @ 3.7V, 10A
Maximum Power Dissipation 165W
Input Type Logic
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package D2PAK
Win Source Part Number 1082973-NGB8207ANT4G
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian NGB8207ANT4G CAD Model

Description

The ON Semiconductor NGB8207ANT4G is a high-performance insulated gate bipolar transistor (IGBT) designed for a wide range of power electronics applications. This IGBT is part of ON Semiconductor's advanced power technology which aims to deliver superior efficiency, reliability, and thermal performance.

Key Features

  • High Current Capability: The NGB8207ANT4G offers a robust current handling capability, making it suitable for high-power applications.
  • Low On-State Voltage: This IGBT has a low VCE(on) which minimizes conduction losses and enhances overall efficiency.
  • Fast Switching Speed: It is designed for fast switching, reducing switching losses and improving performance in applications such as inverters and converters.
  • Co-Packaged with Free Wheeling Diode: Comes with an anti-parallel diode for free-wheeling applications, which simplifies circuit design and packaging.

Applications

The NGB8207ANT4G is ideal for a variety of applications, including but not limited to:

  • Uninterruptible Power Supplies (UPS)
  • Motor Drives
  • Induction Heating
  • Power Factor Correction (PFC) Circuits
  • Switched Mode Power Supplies (SMPS)

Technical Specifications

Parameter Value
Collector-Emitter Voltage (VCE) 600V
Collector Current (IC) 20A
Power Dissipation (PD) 167W
Operating Temperature Range -55°C to +150°C
Package Type TO-220

Quality and Reliability

ON Semiconductor is committed to providing products that meet the highest standards of quality and reliability. The NGB8207ANT4G is no exception and is manufactured to ensure performance stability and longevity for critical applications.

With its combination of features and performance, the NGB8207ANT4G from ON Semiconductor is an excellent choice for designers looking to optimize their power management systems with a reliable and efficient IGBT solution.

You May Also Be Interested in

Infineon Technologies
TO-247-3 Single IGBTs RoHS
Lowest to $2.3284
Silan
235W 100A 650V FS (Field Stop) TO-3P-3 Single IGBTs RoHS
Lowest to $1.1642
Fuji Electric
649W 75A 1.2kV TO-247 Single IGBTs RoHS
Lowest to $4.9478
IXYS
IGBT 900V 44A TO-247
Need more? Email Us
STMicroelectronics
IGBT TRENCH FS 650V 60A TO-220
Need more? Email Us
Infineon Technologies
IGBT Modules RoHS
Lowest to $892.5374
IXYS
IGBT PT 650V 150A ISOPLUS247
Need more? Email Us
Infineon Technologies
270W 80A 650V TO-263-3 Single IGBTs RoHS
Lowest to $3.5362
Fuji Electric
170W 25A 1.2kV IGBT Module Through Hole,107.5x45mm Single IGBTs RoHS
Lowest to $53.8433

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.0212 $60.6360
70+ $1.6585 $116.0950
110+ $1.6066 $176.7260
150+ $1.5548 $233.2200
195+ $1.5030 $293.0850
260+ $1.3474 $350.3240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,100 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess