EN
  • EN
  • DE

NDSH10170A

Part No NDSH10170A
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description DIODE SIL CARB 1.7KV 16A TO247-2 / Diode 1700 V 16A Through Hole TO-247-2
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Mfr onsemi
Package Tube
Technology SiC (Silicon Carbide) Schottky
Voltage - DC Reverse (Vr) (Max) 1700 V
Current - Average Rectified (Io) 16A
Voltage - Forward (Vf) (Max) @ If 1.75 V @ 10 A
Speed No Recovery Time > 500mA (Io)
Reverse Recovery Time (trr) 0 ns
Current - Reverse Leakage @ Vr 40 µA @ 1700 V
Capacitance @ Vr, F 856pF @ 1V, 100kHz
Mounting Type Through Hole
Package / Case TO-247-2
Supplier Device Package TO-247-2
Operating Temperature - Junction -55°C ~ 175°C
Standard Package 450
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1339619-NDSH10170A
Ultra Librarian 3D Model Ultra Librarian NDSH10170A CAD Model

Description

ON Semiconductor NDSH10170A - High-Efficiency Power MOSFET

The ON Semiconductor NDSH10170A is a state-of-the-art power MOSFET designed for high-efficiency power conversion applications. This device is part of ON Semiconductor's portfolio of energy-saving power semiconductors, which are known for their reliability and performance in a wide range of electronic systems.

The NDSH10170A features a low on-resistance (R<sub>DS(on)) and low gate charge (Q<sub>g), which significantly reduce conduction and switching losses, making it an ideal choice for high-frequency power switching applications. This MOSFET is capable of handling continuous drain currents (I<sub>D) up to 100A, making it suitable for demanding environments where high current handling is a necessity.

The device is housed in a compact, surface-mount package, which allows for efficient heat dissipation and space-saving on the PCB. Its robust design ensures stability and long-term reliability, even under harsh operating conditions. The NDSH10170A is also characterized by a fast switching speed, which contributes to improved overall efficiency in power conversion circuits.

With a maximum drain-source voltage (V<sub>DSS) of 170V, the NDSH10170A is well-suited for a variety of applications, including DC-DC converters, motor drives, and power management systems. Its high threshold voltage ensures that the device remains reliably off in the standby mode, thereby reducing idle power consumption.

ON Semiconductor has designed the NDSH10170A with environmental consciousness in mind. The device is compliant with RoHS regulations, which means it is free from harmful substances such as lead, making it an environmentally friendly choice for manufacturers looking to create green products.

In summary, the NDSH10170A from ON Semiconductor represents a blend of high performance, efficiency, and reliability. With its advanced features and robust design, it is an excellent choice for engineers looking to optimize the power efficiency of their electronic designs while maintaining a small footprint.

You May Also Be Interested in

Diotec Semiconductor AG
DIODE GEN PURP 100V 0.25A SOD323
Lowest to $0.0280
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $1.1642
Micro Commercial Co
Interface
Lowest to $0.0880
Nexperia USA Inc.
DIODE SCHOTTKY 30V 200MA TO236AB
Lowest to $1.7688
Nexperia USA Inc.
BAS16-Q/SOT23/TO-236AB
Lowest to $0.0202
GeneSiC Semiconductor
1700V 5A TO-247-2 SIC SCHOTTKY M
Lowest to $43.6568
Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SUB SMA
Lowest to $0.0971
Nexperia USA Inc.
BAS16J-Q/SOD323F/SOD323F
Lowest to $0.0547

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.7142 $60.9994
17+ $7.1503 $121.5551
26+ $6.9268 $180.0968
35+ $6.7033 $234.6155
45+ $6.4799 $291.5955
60+ $5.8096 $348.5760
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 394 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess