Products specifications

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FET, MOSFET Arrays
Mfr ON Semiconductor
Package Tape & Reel (TR)Cut Tape (CT)
Product Status Obsolete
Technology MOSFET (Metal Oxide)
Configuration N and P-Channel
FET Feature Logic Level Gate
Drain to Source Voltage (Vdss) 30V
Current - Continuous Drain (Id) @ 25°C 4.3A, 3.4A
Rds On (Max) @ Id, Vgs 80mOhm @ 3.4A, 10V
Vgs(th) (Max) @ Id 2.8V @ 250µA
Gate Charge (Qg) (Max) @ Vgs 25nC @ 10V
Input Capacitance (Ciss) (Max) @ Vds 300pF @ 15V
Power - Max 1W
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number NDS885
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 648207-NDS8852H
Ultra Librarian 3D Model Ultra Librarian NDS8852H CAD Model

Description

The NDS8852H from ON Semiconductor is a state-of-the-art dual P-Channel PowerTrench® MOSFET designed to deliver high performance with low power consumption in a compact package. Ideal for a wide range of applications, this MOSFET is particularly suited for power management tasks within portable and battery-powered devices due to its efficiency and small form factor.

Key Features

  • Low On-Resistance: The device features a very low on-resistance (R<sub>DS(on)), which translates to reduced losses and improved efficiency in electronic circuits.
  • High Power Dissipation: With an ability to dissipate high amounts of power, the NDS8852H is capable of handling significant loads without overheating.
  • Dual P-Channel Configuration: The dual P-Channel setup allows for design flexibility, enabling the control of two separate circuits within a single package.
  • PowerTrench® Technology: ON Semiconductor's proprietary PowerTrench® process minimizes on-state resistance while maintaining superior switching performance, which is critical for power-intensive applications.
  • Compact Size: Enclosed in a small, surface-mount package (SO-8), the NDS8852H is perfect for space-constrained applications.

Applications

The NDS8852H is versatile and can be used in a variety of applications, including:

  • Power management for portable devices
  • Battery management systems
  • Load switch applications
  • DC/DC conversion
  • Motor control circuits

Technical Specifications

Parameter Value V<sub>DS (Drain-Source Voltage) -20V I<sub>D (Continuous Drain Current) -6.5A R<sub>DS(on) 0.025Ω Package SO-8

With its robust design and ON Semiconductor's commitment to quality, the NDS8852H is an excellent choice for designers looking to improve the efficiency and performance of their power-sensitive applications.

You May Also Be Interested in

Micro Commercial Co
N/P-CHANNEL MOSFETSOT23-6L / Mosfet Array 20V 5A, 4A Surface Mount SOT-23-6L
Lowest to $0.0631
ECAD model for SIL2308-TP
Vishay
MOSFET 2N-CH 40V 8A 8SOIC / Mosfet Array 40V 8A (Tc) 4W (Tc) Surface Mount 8-SOIC
Lowest to $1.3219
ECAD model for SQ4940AEY-T1_BE3
Diodes Incorporated
MOSFET BVDSS: 8V 24V SOT963
Lowest to $0.1884
ECAD model for DMC2990UDJQ-7
ON Semiconductor
40V 2.9 MOHM T8 S08FL DUA / Mosfet Array 40V 24A (Ta), 127A (Tc) 3.2W (Ta), 89W (Tc) Surface Mount 8-DFN (5x6) Dual Flag (SO8FL-Dual)
Lowest to $5.1850
ECAD model for NVMFD5C446NT1G
ON Semiconductor
Need more? Email Us
ECAD model for MMDF7N02Z
ON Semiconductor
40V 5.4 MOHM T8 S08FL DUA / Mosfet Array 40V 17.6A (Ta), 70A (Tc) 3.2W (Ta), 50W (Tc) Surface Mount 8-DFN (5x6) Dual Flag (SO8FL-Dual)
Need more? Email Us
ECAD model for NVMFD5C462NT1G
ON Semiconductor
MOSFET 2N-CH 60V 5.3A DFN8
Lowest to $18.2799
ECAD model for NVMFD5485NLT3G
Nexperia USA Inc.
MOSFET 2 N-CH 60V 170MA SOT363 / Mosfet Array 60V 170mA (Ta) 1.33W Surface Mount 6-TSSOP
Need more? Email Us
ECAD model for NX138AKSF
Alpha & Omega Semiconductor Inc.
MOSFET 2P-CH 8TSSOP / Mosfet Array 20V 5.1A (Ta) 1.5W (Ta) Surface Mount 8-TSSOP
Lowest to $1.4670
ECAD model for AOTE21115C

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.1527
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.5485 $65.8200
290+ $0.4501 $130.5290
450+ $0.4359 $196.1550
615+ $0.4230 $260.1450
795+ $0.4088 $324.9960
1,065+ $0.3661 $389.8965
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 300 pieces
MOQ: 120 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention