ON Semiconductor NCV8503A Automotive LDO Regulator
The NCV8503A from ON Semiconductor is a precision micro-power voltage regulator designed to cater to the rigorous demands of automotive applications. This robust Low Dropout (LDO) regulator is adept at delivering a stable and clean power supply, making it an ideal choice for sensitive electronic components within vehicles.
With an impressive output current of up to 150 mA, the NCV8503A ensures that even power-hungry devices receive the necessary current to operate efficiently. The device operates within a wide input voltage range, from 5.5 V to 45 V, providing versatility and reliability across various automotive electrical systems. This broad operating range is particularly beneficial in environments where input voltages can fluctuate significantly, such as during cold crank or load dump conditions.
The NCV8503A boasts an excellent output voltage accuracy of ±2%, ensuring that connected devices receive a consistent voltage level for optimal performance. This precision is maintained over the entire operating temperature range of -40°C to 125°C, which is critical for automotive applications that must endure extreme temperature variations.
One of the key features of the NCV8503A is its low quiescent current, which minimizes power consumption when the vehicle is idle, thereby extending battery life. Additionally, the regulator is equipped with several protective features that safeguard both the LDO and the downstream electronics. These include thermal shutdown, which prevents damage from overheating, and current limit protection, which shields the regulator from excessive current draw that could lead to failure.
Constructed with an eye on durability, the NCV8503A is housed in a robust package that is resistant to the mechanical stresses commonly encountered in automotive environments. This device is also AEC-Q100 qualified, signifying that it meets the stringent quality standards required for automotive electronic components.
Whether it's for infotainment systems, sensors, microcontrollers, or other critical automotive electronics, the NCV8503A from ON Semiconductor is a reliable and efficient power management solution that engineers can trust to perform under the harshest conditions.