EN
  • EN
  • DE

NCV8452STT1G

Part No NCV8452STT1G
Manufacturer ON Semiconductor
Catalog PMIC - Motor Drivers, Controllers
Description IC DRIVER HIGH SIDE SOT-223-4
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Motor Type - AC, DC Brushed DC
Purpose Driver - Fully Integrated, Control and Power Stage
Technology NMOS
Applications General Purpose
Output Current 1A
Supply Voltage - Operating 5 V to 34 V
Voltage - Load 5 V to 34 V
Temperature Range - Operating -40°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-223 (TO-261)
Win Source Part Number 060125-NCV8452STT1G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NCV8452STT1G CAD Model

Description

ON Semiconductor NCV8452STT1G Overview

The ON Semiconductor NCV8452STT1G is a high-performance automotive-grade low dropout (LDO) regulator designed to deliver a stable and reliable power supply. This component is specifically engineered to meet the rigorous standards of the automotive industry, making it an ideal choice for power management in vehicle applications.

Key Features

  • Output Voltage: The device provides a fixed output voltage, ensuring a stable supply for sensitive automotive electronics.
  • High Current Capability: With the ability to deliver up to 150 mA of continuous output current, the NCV8452STT1G can power a wide range of circuits.
  • Low Dropout Voltage: The low dropout voltage feature enables the regulator to continue providing a regulated output even when the input-to-output voltage differential is minimal, ensuring efficiency in battery-operated systems.
  • Thermal Protection: Integrated thermal protection prevents damage to the device and the circuitry it powers under high-temperature conditions.
  • Overcurrent Protection: The built-in overcurrent protection safeguards the regulator and the downstream components from excessive current draw.

Applications

The NCV8452STT1G is particularly suited for a variety of automotive applications, including but not limited to:

  • Instrument clusters
  • Body control modules
  • Infotainment systems
  • Advanced driver-assistance systems (ADAS)

Quality and Reliability

ON Semiconductor's commitment to quality is evident in the NCV8452STT1G, which is manufactured to meet the AEC-Q100 standard for automotive reliability. The device is also lead-free and RoHS compliant, ensuring environmental safety and global acceptance.

Package and Availability

Encased in a compact SOT-223 package, the NCV8452STT1G is designed for surface-mount technology (SMT) and is available in tape and reel packaging, facilitating efficient assembly processes for high-volume production. For detailed specifications and purchasing options, customers can visit ON Semiconductor's official website or contact authorized distributors.

You May Also Be Interested in

NOVOSENSE
5-CHANNEL LOW SIDE DRIVER
Need more? Email Us
Microchip Technology
IC MOTOR DRIVER 2V-14V 8DFN
Lowest to $3.0560
NXP / Nexperia
IC BRIDGE DRIVER PAR 54SOIC
Lowest to $8.7314
ON Semiconductor
IC MOTOR DRIVER SGL PHASE 10UDFN
Need more? Email Us
ON Semiconductor
IC MOTOR DRIVER
Need more? Email Us
NOVOSENSE
4-CHANNEL LOW SIDE DRIVER
Lowest to $1.3924
ON Semiconductor
IC MOTOR DRIVER
Need more? Email Us
ON Semiconductor
IC MOTOR DRIVER SGL PHASE 10UDFN
Need more? Email Us
ON Semiconductor
IC MOTOR DRIVER
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1871 $53.4195
105+ $0.9740 $102.2700
160+ $0.9436 $150.9760
220+ $0.9131 $200.8820
285+ $0.8827 $251.5695
380+ $0.7914 $300.7320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 70,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess