EN
  • EN
  • DE

NCV8450STT3G

Part No NCV8450STT3G
Manufacturer ON Semiconductor
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC DRIVER HIGH SIDE SOT-223-4
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Switch Type General Purpose
Number of Outputs 1
Output Type N-Channel
Voltage - Load 4.5 V to 45 V
Supply Voltage - Operating Not Required
Current - Output (Max) 500mA
Rds On (Typ) 1 Ohm
Input Type Non-Inverting
Features Auto Restart
Fault Protection Current Limiting (Fixed), Over Temperature, Over Voltage
Temperature Range - Operating -40°C to 150°C (TJ)
Case / Package SOT-223
Win Source Part Number 1082704-NCV8450STT3G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NCV8450STT3G CAD Model

Description

ON Semiconductor NCV8450STT3G Automotive Low Dropout Regulator

The ON Semiconductor NCV8450STT3G is a high-performance automotive low dropout (LDO) regulator designed to meet the stringent requirements of automotive applications. This robust voltage regulator offers a fixed output voltage of 5V, with an output current capability of up to 150 mA. It is specifically engineered to provide stable and reliable power supply in a variety of automotive environments, making it an ideal choice for powering microcontrollers, sensors, and other sensitive electronic components in vehicles.

The NCV8450STT3G boasts an impressive range of features that ensure its performance under harsh conditions. It has a wide operating input voltage range from 5.5V to 45V, which allows it to handle the fluctuations commonly found in automotive power systems. Additionally, the device includes thermal shutdown protection and current limit features to safeguard against overcurrent and overheating scenarios, ensuring long-term reliability and safety.

One of the key advantages of the NCV8450STT3G is its low dropout voltage, which ensures efficient operation even when the input voltage is very close to the output voltage. This low dropout characteristic helps in reducing power loss and improving the overall energy efficiency of the system it is part of.

Designed with automotive applications in mind, the NCV8450STT3G is AEC-Q100 qualified, meaning it has undergone rigorous testing for automotive reliability standards. It is also provided in a small, surface-mount SOT-223 package, which makes it suitable for space-constrained applications while also allowing for efficient heat dissipation.

ON Semiconductor has equipped the NCV8450STT3G with excellent line and load regulation capabilities, ensuring a stable output voltage regardless of changes in input voltage or load conditions. This stability is crucial for the sensitive electronic circuits in today's vehicles that require consistent power to operate correctly.

In summary, the NCV8450STT3G from ON Semiconductor is a highly reliable and efficient solution for automotive power supply requirements. Its robust design, combined with a suite of protective features, makes it an essential component for ensuring the smooth operation of electronic systems in modern vehicles.

You May Also Be Interested in

Microchip Technology
DUAL PROGRAMABLE CURRENT LIMIT S
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:2 SOP-J8
Need more? Email Us
ON Semiconductor
IC DISTR LOAD SWITCH 2CH 8DFN
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Lowest to $0.6332
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
Vishay
IC PWR SWITCH N-CHAN 1:1 4WCSP
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess