EN
  • EN
  • DE

NCV8406BDTRKG

Part No NCV8406BDTRKG
Manufacturer ON Semiconductor
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR DRIVER N-CHANNEL 1:1 DPAK / Power Switch/Driver 1:1 N-Channel 7A DPAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers
Mfr onsemi
Series Automotive, AEC-Q100
Package Tape & Reel
Switch Type General Purpose
Number of Outputs 1
Output Configuration Low Side
Output Type N-Channel
Interface On/Off
Voltage - Load 60V (Max)
Supply Voltage - Operating Not Required
Current - Output (Max) 7A
Rds On (Typ) 185mOhm
Input Type Non-Inverting
Features Auto Restart
Fault Protection Current Limiting (Fixed), Over Temperature, Over Voltage
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting SMD (SMT)
Supplier Device Package DPAK
Package / Case TO-252-3, DPak (2 Leads + Tab), SC-63
Base Product Number NCV8406
Other Names NCV8406BDTRKG,NCV8406BDTRKGOSTR,NCV8406BDTRKGOSCT,NCV8406BDTRKGOSDKR
Standard Package 2,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1253238-NCV8406BDTRKG
Ultra Librarian 3D Model Ultra Librarian NCV8406BDTRKG CAD Model

Description

ON Semiconductor NCV8406BDTRKG Product Overview

The NCV8406BDTRKG is a robust, high-performance, self-protected low side smart discrete device from ON Semiconductor. It is designed to deliver efficient power control and distribution in automotive and industrial applications. This smart MOSFET integrates several protective features, making it an ideal choice for driving resistive, inductive, and capacitive loads such as motors, solenoids, and lamps.

Key Features

  • Current Limiting: The device offers a built-in current limiting feature which helps protect the load as well as the MOSFET from excessive current conditions.
  • Thermal Shutdown: With an integrated thermal shutdown mechanism, the NCV8406BDTRKG ensures that the device and the system operate within safe temperature limits.
  • Overvoltage Clamp: An overvoltage clamp protects the device against transient voltage spikes, which are common in automotive environments.
  • Active Clamp: The active clamp feature provides an additional layer of protection for inductive loads by safely dissipating energy from load dump events.
  • Reverse Battery Protection: Protection from reverse battery installation is included to prevent damage to the device and the load in case of incorrect battery connection.
  • Logic Level Input: The device can be easily controlled by logic level signals, making it compatible with microcontrollers and other logic devices.

Applications

The NCV8406BDTRKG is suitable for a wide range of applications, particularly in the automotive sector, where reliability and durability are of utmost importance. It is commonly used in:

  • Body Control Modules
  • Power Distribution Modules
  • Engine Control Units
  • LED Lighting Systems
  • Relay Replacement

Reliability and Quality

ON Semiconductor is known for its commitment to quality, and the NCV8406BDTRKG is no exception. It is manufactured to meet the stringent requirements of the automotive industry. The device is AEC-Q101 qualified, ensuring its reliability for use in automotive environments. Additionally, its robust construction helps it to withstand the harsh conditions typically found in industrial settings.

With its combination of protection features, the NCV8406BDTRKG from ON Semiconductor offers designers a compact, reliable, and efficient solution for power control and distribution in challenging applications.

You May Also Be Interested in

Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 8TSSOP
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Maxim Integrated
IC PWR DRIVER 1:8 56QFN
Need more? Email Us
Rohm Semiconductor
IC HIGH SIDE SWITCH 1CH 8-TSSOP
Need more? Email Us
ON Semiconductor
IC DISTR LOAD SWITCH 2CH 8DFN
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Need more? Email Us
Maxim Integrated
SWITCH FOR TWO USB PORTS
Need more? Email Us
Renesas Electronics America
IC PWR SWITCH P-CHANNEL 1:1 8DFN
Need more? Email Us
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7918 $53.7540
70+ $1.4702 $102.9140
110+ $1.4243 $156.6730
150+ $1.3783 $206.7450
190+ $1.3324 $253.1560
255+ $1.1946 $304.6230
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,255 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess