EN
  • EN
  • DE

NCV8406ASTT3G

Part No NCV8406ASTT3G
Manufacturer ON Semiconductor
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR DRIVER N-CHAN 1:1 SOT223
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features Power Switch/Driver
Manufacturer ON Semiconductor
Series Automotive, AEC-Q100
Package Reel - TR
Family Name NCV8406
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number NCV8406ASTT3GOSTR, NCV8406ASTT3GOSDKR, NCV8406ASTT3GOSCT, NCV8406ASTT3G-ND
Quantity per package 4000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 851275-NCV8406ASTT3G
Ultra Librarian 3D Model Ultra Librarian NCV8406ASTT3G CAD Model

Description

ON Semiconductor NCV8406ASTT3G Overview

The NCV8406ASTT3G is a versatile and robust low-side MOSFET pre-driver designed by ON Semiconductor, a leading figure in the semiconductor industry. This device is specifically engineered to address the demanding requirements of automotive applications and is compliant with stringent automotive standards. The NCV8406ASTT3G is an ideal choice for driving low-side switched resistive or inductive loads, which makes it perfectly suited for a wide range of automotive applications, including but not limited to, relay drivers, lamp drivers, and generic low-side power switching applications.

Key Features

  • High Current Drive Capability: The NCV8406ASTT3G is capable of providing a continuous current of up to 6A, making it suitable for high-power applications.
  • Low Standby Current: It ensures energy efficiency with a low standby current, which is particularly important for battery-operated systems within vehicles.
  • Thermal Shutdown Protection: The device incorporates an internal thermal shutdown feature that provides protection against overheating, enhancing its reliability and lifespan.
  • Overcurrent Protection: With built-in overcurrent protection, the NCV8406ASTT3G safeguards the system against excessive currents that could potentially cause damage.
  • Wide Operating Voltage Range: It operates effectively across a wide voltage range, from 5V to 26V, accommodating various automotive electrical systems.
  • Lead-Free and RoHS Compliant: The device is manufactured with the environment in mind, meeting lead-free and RoHS standards.

Applications

The NCV8406ASTT3G's robust design and high current capabilities make it an excellent choice for a variety of automotive applications. It is commonly used for controlling motors, solenoids, lamps, and other high-current actuators. Its protection features and reliability also make it a preferred component for safety-critical systems within the vehicle.

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products. The NCV8406ASTT3G is AEC-Q100 qualified, ensuring that it meets the automotive industry's reliability standards for electronic components. With its comprehensive protection features and robust performance, the NCV8406ASTT3G from ON Semiconductor is a dependable choice for automotive engineers and designers looking to enhance the performance and safety of their automotive systems.

You May Also Be Interested in

Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:2 SOP-J8
Need more? Email Us
Renesas Electronics America
IC PWR SWITCH P-CHANNEL 1:1 8DFN
Need more? Email Us
Vishay
IC PWR SWITCH N-CHAN 1:1 4WCSP
Need more? Email Us
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8SOIC
Lowest to $7.7817
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us
Freescale Semiconductor - NXP
HIGH-SIDE SWITCH, 36V, DUAL 22MO
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SC70-6
Lowest to $0.9210

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7406 $51.8420
165+ $0.6077 $100.2705
255+ $0.5887 $150.1185
355+ $0.5697 $202.2435
455+ $0.5507 $250.5685
610+ $0.4938 $301.2180
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40,000 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess