EN
  • EN
  • DE

NCV7750DPR2G

Part No NCV7750DPR2G
Manufacturer ON Semiconductor
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR DRIVER N-CHAN 1:4 24SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 300000115-NCV7750DPR2G
Manufacturer onsemi
Category Integrated Circuits (ICs) -Power Management (PMIC) -Power Distribution Switches, Load Drivers
Series Automotive, AEC-Q100
Mounting Type Surface Mount
Operating Temperature -40°C ~ 150°C (TJ)
Package / Case 24-SSOP (0.154", 3.90mm Width)
Base Product Number NCV7750
Product Status Active
Ultra Librarian 3D Model Ultra Librarian NCV7750DPR2G CAD Model

Description

ON Semiconductor NCV7750DPR2G Product Overview

The NCV7750DPR2G is a cutting-edge automotive-grade product from ON Semiconductor, designed to meet the rigorous demands of modern vehicle electronics. This high-performance, configurable octal serial switch is ideal for a wide range of automotive applications, offering designers the flexibility and reliability required for advanced vehicle systems.

Key Features

  • High Integration: The NCV7750DPR2G integrates eight low RDS(on) NMOS channels, which can be controlled via an SPI interface, reducing the component count and simplifying design.
  • Advanced Protection: It includes features such as overcurrent protection, overtemperature shutdown, and open-load detection, ensuring the safety and longevity of automotive systems.
  • Programmable Functions: Each channel can be programmed independently for various functions, providing design flexibility for controlling different loads.
  • Wide Voltage Range: The device operates over a broad voltage range, accommodating the electrical environments typical in automotive applications.
  • Low Standby Current: Its low standby current is crucial for reducing battery drain, particularly in vehicles with start-stop systems or when parked for extended periods.

Applications

  • Automotive body control modules
  • Lighting systems
  • Engine control units
  • Power distribution modules

Quality and Reliability

ON Semiconductor's NCV7750DPR2G is manufactured to meet the stringent requirements of the automotive industry. It is AEC-Q100 qualified, ensuring high reliability and performance under the harsh conditions typically found in automotive environments. With its robust design and comprehensive diagnostic features, the NCV7750DPR2G provides peace of mind for automotive system designers and manufacturers.

Package and Availability

The device is offered in a 24-pin, 7.7mm x 7.7mm, DFN package, which is optimized for thermal performance and occupies minimal board space. This package enables efficient heat dissipation and is suitable for compact automotive electronic assemblies. The NCV7750DPR2G is available for order, and ON Semiconductor provides comprehensive technical support to assist with integration into various automotive applications.

In summary, the NCV7750DPR2G from ON Semiconductor is a versatile and robust solution that addresses the evolving needs of the automotive industry, providing both the performance and reliability required for modern vehicle electronics.

You May Also Be Interested in

Rohm Semiconductor
IC HIGH SIDE SWITCH 1CH 8-TSSOP
Need more? Email Us
Texas Instruments
IC PWR SWTCH N-CH 1:2/1:1 16SOIC
Lowest to $1.8539
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SC70-6
Lowest to $0.9210
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:2 SOP-J8
Need more? Email Us
Maxim Integrated
IC PWR SWITCH P-CHAN 1:1 10UMAX
Need more? Email Us
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8SOIC
Lowest to $7.7817
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Need more? Email Us
Maxim Integrated
IC PWR DRIVER 1:8 56QFN
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8MSOP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.0416 $61.2480
70+ $1.6752 $117.2640
110+ $1.6229 $178.5190
150+ $1.5705 $235.5750
195+ $1.5181 $296.0295
255+ $1.3611 $347.0805
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,634 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess