EN
  • EN
  • DE

NCV7718BDQR2G

Part No NCV7718BDQR2G
Manufacturer ON Semiconductor
Catalog PMIC - Motor Drivers, Controllers
Description IC MOTOR DRVR 3.15V-5.25V 24SSOP / Motor Driver Power MOSFET SPI 24-SSOP-EP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
Mfr ON Semiconductor
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Obsolete
Motor Type - AC, DC Brushed DC
Function Driver - Fully Integrated, Control and Power Stage
Output Configuration Half Bridge (6)
Interface SPI
Technology Power MOSFET
Applications General Purpose
Current - Output 550mA
Voltage - Supply 3.15V ~ 5.25V
Voltage - Load 5.5V ~ 28V
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case 24-LSSOP (0.154", 3.90mm Width) Exposed Pad
Supplier Device Package 24-SSOP-EP
Base Product Number NCV7718
Standard Package 2,500 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 887155-NCV7718BDQR2G
Ultra Librarian 3D Model Ultra Librarian NCV7718BDQR2G CAD Model

Description

ON Semiconductor NCV7718BDQR2G Octal Half-Bridge Driver

The NCV7718BDQR2G is a versatile octal half-bridge driver designed and manufactured by ON Semiconductor, a leading name in the semiconductor industry. This integrated circuit is tailored to address the needs of automotive and industrial applications, where precise control of multiple loads is essential. It is particularly well-suited for driving DC motors, stepper motors, and other inductive loads with high efficiency and reliability.

The NCV7718BDQR2G is housed in a compact 48-pin QFN package, which allows for a minimal footprint on the PCB while offering excellent thermal performance. Its design is focused on providing a high level of integration to reduce component count, simplify circuit design, and enhance system reliability.

Featuring eight half-bridge drivers, the NCV7718BDQR2G can be configured to operate in various modes, including independent, parallel, and serial control, giving designers the flexibility to drive multiple configurations of motors and loads. Each half-bridge can deliver up to 0.9A of continuous current, with peak current capabilities higher for short durations, ensuring the ability to handle a wide range of operational scenarios.

One of the key attributes of this driver IC is its built-in protection features. These include overcurrent protection, undervoltage lockout, and thermal shutdown, which safeguard the device and the system it controls against fault conditions. The NCV7718BDQR2G also integrates charge pump regulators, which eliminate the need for external components and reduce system complexity.

Communication with the NCV7718BDQR2G is facilitated through a Serial Peripheral Interface (SPI), which allows for easy and fast data exchange with a microcontroller or processor. This interface enables real-time control and diagnostics, making it possible to monitor the status of each half-bridge and respond quickly to system changes or errors.

In conclusion, the ON Semiconductor NCV7718BDQR2G is a robust and highly integrated octal half-bridge driver that provides a comprehensive solution for driving inductive loads in automotive and industrial settings. Its compact design, flexible control options, and advanced protection features make it an ideal choice for engineers looking to enhance the performance and reliability of their motor control applications.

You May Also Be Interested in

ON Semiconductor
IC MOTOR DVR AF
Need more? Email Us
ON Semiconductor
IC MOTOR DVR IRIS/AF/ZOOM
Lowest to $8.1493
ON Semiconductor
IC MOTOR DRIVER
Need more? Email Us
NOVOSENSE
4-CHANNEL LOW SIDE DRIVER
Lowest to $1.3924
Texas Instruments
IC MOTOR DRIVER 3V-5.5V 20QFN
Need more? Email Us
NXP / Nexperia
IC BRIDGE DRIVER PAR 54SOIC
Lowest to $8.7314
ON Semiconductor
IC MOTOR DRIVER 24SSOP
Need more? Email Us
Microchip Technology
IC MOTOR DRIVER 2V-14V 8DFN
Lowest to $3.0560
ON Semiconductor
Motor/Motion/Ignition Controllers & Drivers
Lowest to $2.7858

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7161 $51.4830
75+ $1.4081 $105.6075
110+ $1.3641 $150.0510
155+ $1.3201 $204.6155
200+ $1.2761 $255.2200
265+ $1.1441 $303.1865
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess