EN
  • EN
  • DE

NCV57080BDR2G

Part No NCV57080BDR2G
Manufacturer ON Semiconductor
Catalog Isolators - Gate Drivers
Description ISOLATED HIGH CURRENT GATE DRIVE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 3000001234-NCV57080BDR2G
Manufacturer onsemi
Category Isolators -Isolators - Gate Drivers
Series Automotive, AEC-Q100
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
Base Product Number NCV57080
Operating Temperature -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Ultra Librarian 3D Model Ultra Librarian NCV57080BDR2G CAD Model

Description

ON Semiconductor NCV57080BDR2G Product Overview

The NCV57080BDR2G is a high-performance, automotive-grade voltage regulator integrated circuit (IC) from ON Semiconductor, designed to deliver a stable and precise output voltage. This component is specifically engineered to meet the rigorous demands of automotive applications, providing a reliable power supply solution for electronic systems within vehicles.

Key Features

  • Output Voltage: The NCV57080BDR2G offers a fixed output voltage, ensuring a stable and consistent power supply for sensitive automotive electronics.
  • High Accuracy: The voltage regulator provides high accuracy in output voltage regulation, which is crucial for maintaining the performance and reliability of automotive systems.
  • Low Dropout: With its low dropout feature, the IC operates efficiently even when the input voltage is very close to the output voltage, reducing power loss and improving overall system efficiency.
  • Thermal Protection: The device includes thermal protection features that safeguard it against overheating, which is especially important in the high-temperature environments typical of automotive applications.
  • Overcurrent Protection: Built-in overcurrent protection prevents damage to the regulator and the downstream components in the event of a short circuit or excessive load conditions.
  • Automotive Qualification: The NCV57080BDR2G is AEC-Q100 qualified, meaning it has passed stringent tests for automotive reliability and performance standards.

Applications

The NCV57080BDR2G is ideal for various automotive applications that require a stable and reliable voltage supply, such as:

  • Infotainment Systems
  • Advanced Driver-Assistance Systems (ADAS)
  • Body Control Modules
  • Instrument Clusters
  • Telematics

Package and Availability

This voltage regulator is available in a compact SOIC-8 package, making it suitable for space-constrained applications. The NCV57080BDR2G's package is designed for surface mounting, facilitating easy integration into a variety of automotive electronic assemblies. The product is supplied in reel packaging, which is conducive for automated manufacturing processes, ensuring efficient handling and assembly during production.

With its robust design, precise voltage regulation, and automotive-grade reliability, the NCV57080BDR2G from ON Semiconductor is an excellent choice for powering the next generation of automotive electronics.

You May Also Be Interested in

3Peak
IC GATE DRVR LOW-SIDE 8SOIC
Lowest to $0.1456
Renesas Electronics America
IC GATE DRVR
Lowest to $25.6120
Broadcom Limited
OPTOISO 5KV 1CH GATE DVR 16SOIC
Need more? Email Us
Monolithic Power Systems Inc.
IC GATE DRVR HALF-BRIDGE 28VFQFN
Lowest to $2.6414
ON Semiconductor
OPTOISO 5KV 1CH GATE DVR 8SMD
Need more? Email Us
Analog Devices Inc.
IC GATE DRVR HALF-BRIDGE 16SOIC
Lowest to $17.4627
STMicroelectronics
DIGITAL ISO 5KV 1CH GATE DVR 8SO
Lowest to $4.3657
ON Semiconductor
OPTOISO 4.243KV 1CH GT DVR 16SO
Need more? Email Us
Analog Devices Inc.
DGTL ISO 5KV 1CH GATE DVR 16SOIC
Lowest to $17.4627

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.7981 $51.8765
155+ $0.6549 $101.5095
240+ $0.6344 $152.2560
330+ $0.6140 $202.6200
425+ $0.5935 $252.2375
565+ $0.5321 $300.6365
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,000 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess