EN
  • EN
  • DE

NCV53480MN1R2G

Part No NCV53480MN1R2G
Manufacturer ON Semiconductor
Catalog RF Transceiver ICs
Description IC RF TXRX ISM
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Type TxRx Only
RF Family/Standard General ISM
Modulation ASK, FSK, OOK
Frequency 260MHz to 470MHz
Data Rate (Max) 60kbps
Power - Output 10dBm
Sensitivity -118dBm
Serial Interfaces I2C, SPI
Supply Voltage - Operating 2.2 V to 3.63 V
Current - Receiving 10.5mA
Current - Transmitting 18mA
Temperature Range - Operating -40°C to 125°C
Dimension 32-VFQFN Exposed Pad
Win Source Part Number 209135-NCV53480MN1R2G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NCV53480MN1R2G CAD Model

Description

The NCV53480MN1R2G is a high-performance automotive-grade voltage regulator designed and manufactured by ON Semiconductor, a leading provider of semiconductor-based solutions. This robust component is specifically engineered to meet the stringent requirements of automotive applications, ensuring reliable operation under extreme conditions.

Key Features:

  • Output Voltage: This regulator provides a stable output voltage of 1.2V, which is essential for powering sensitive electronic circuits in vehicles.
  • High Accuracy: The NCV53480MN1R2G boasts excellent load and line regulation, maintaining a consistent output even under varying input voltage and load conditions.
  • Low Dropout: The device features a low dropout voltage, making it highly efficient and ideal for applications with a minimal voltage difference between the input and output.
  • Thermal Protection: Equipped with thermal shutdown protection, the regulator safeguards itself and the application from damage due to overheating.
  • Current Limiting: Built-in current limit functionality protects the device and the load from overcurrent conditions, enhancing system reliability.
  • Automotive Qualification: The NCV53480MN1R2G is AEC-Q100 qualified, signifying its suitability for automotive applications, and it is capable of withstanding harsh automotive environments.

Applications:

The NCV53480MN1R2G is ideal for various automotive applications, including but not limited to:

  • Infotainment Systems
  • Advanced Driver-Assistance Systems (ADAS)
  • Automotive Instrument Clusters
  • Body Control Modules
  • Telematics and Connectivity Solutions

Quality and Reliability:

ON Semiconductor is committed to delivering high-quality products. The NCV53480MN1R2G is no exception, with its robust design ensuring long-term reliability. Its performance is backed by ON Semiconductor's rigorous testing and validation processes, which are in place to meet the high-quality standards expected in the automotive industry.

For detailed specifications, application notes, and additional resources, customers are encouraged to visit the ON Semiconductor website or contact their local sales representative.

You May Also Be Interested in

Cypress Semiconductor Corp
IC RF TXRX + MCU WIFI 802.11A/B/
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Lowest to $5.2389
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
NXP / Nexperia
IC RF TXRX+MCU 802.15.4 40HVQFN
Lowest to $14.5523
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 48QFN
Need more? Email Us
Microchip Technology
IC RF TXRX+MCU WIFI 40QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 32QFN
Lowest to $18.9180

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $63.0515 $63.0515
3+ $51.7348 $155.2044
4+ $50.1178 $200.4712
5+ $48.5008 $242.5040
7+ $46.8849 $328.1943
9+ $42.0339 $378.3051
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,770 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess