EN
  • EN
  • DE
  • IT

NCV459MNWTBG

Part No NCV459MNWTBG
Manufacturer ON Semiconductor
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR SWITCH N-CHAN 1:1 8DFN  /  Power Switch/Driver 1:1 N-Channel 4A 8-DFNW (3x3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers
Mfr onsemi
Series Automotive, AEC-Q100
Package Tape & Reel (TR)
Switch Type General Purpose
Number of Outputs 2
Output Configuration High Side
Output Type N-Channel
Interface On/Off
Voltage - Load 0.75V ~ 5.5V
Supply Voltage - Operating Not Required
Current - Output (Max) 4A
Rds On (Typ) 23mOhm
Input Type Non-Inverting
Features Load Discharge
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount, Wettable Flank
Supplier Device Package 8-DFNW (3x3)
Package / Case 8-VDFN Exposed Pad
Base Product Number NCV459
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 3,000
Win Source Part Number 1142801-NCV459MNWTBG
Ultra Librarian 3D Model Ultra Librarian NCV459MNWTBG CAD Model

Description

ON Semiconductor NCV459MNWTBG: A Robust Automotive Voltage Regulator

The NCV459MNWTBG from ON Semiconductor is a high-performance automotive voltage regulator designed to provide a stable output voltage with excellent line and load regulation characteristics. This integrated circuit is ideal for use in automotive applications where a reliable power supply is crucial for the operation of various electronic systems such as infotainment, sensors, and control units.

Key Features

  • Output Voltage Precision: The device offers a precise output voltage, ensuring consistent performance for sensitive automotive electronics.
  • Wide Input Voltage Range: Capable of handling a broad range of input voltages, this regulator is versatile and can adapt to fluctuating power conditions typical in automotive environments.
  • Thermal Protection: With built-in thermal shutdown, the NCV459MNWTBG is protected from overheating, making it reliable in high-temperature conditions.
  • Current Limiting: The integrated current limit feature helps prevent damage to the regulator and the downstream components in the event of a fault or overload condition.
  • Low Dropout Voltage: The low dropout voltage ensures efficient operation even when the input voltage is close to the output voltage, minimizing power loss and heat generation.
  • Automotive Grade: Designed to meet the stringent requirements of the automotive industry, this voltage regulator is robust and durable, able to withstand the harsh conditions of automotive applications.

Applications

The NCV459MNWTBG is suitable for a wide range of automotive applications, including but not limited to:

  • Power supplies for automotive infotainment systems
  • Automotive sensor modules
  • Microcontroller power supplies
  • Automotive lighting systems

Product Specifications

The NCV459MNWTBG is packaged in a lead-free, halogen-free, and RoHS compliant package, reflecting ON Semiconductor's commitment to environmental sustainability. The device is also AEC-Q100 qualified, ensuring that it meets the reliability standards for automotive electronic components. With its robust design and comprehensive protection features, the NCV459MNWTBG is an excellent choice for designers looking to implement a reliable power solution in their automotive projects.

You May Also Be Interested in

Microchip Technology
IC PWR SWITCH N-CHAN 1:1 8SOIC
Lowest to $6.4439
Toshiba Semiconductor and Storage
IC PWR SWITCH P-CHAN 1:1 WCSP6E
Lowest to $0.6569
Texas Instruments
IC PWR SWITCH 1:1 20QFN
Need more? Email Us
Vishay
IC PWR SWITCH N-CHAN 1:1 4TDFN
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Texas Instruments
IC PWR SWITCH 1:1 32HTSSOP
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Toshiba Semiconductor and Storage
IC PWR SWITCH P-CHAN 1:1 WCSP6E
Need more? Email Us
Renesas Electronics America
IC PWR SWITCH N-CHAN 1:1 8TDFN
Lowest to $1.6918

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.1769 $58.8450
120+ $0.9657 $115.8840
180+ $0.9355 $168.3900
250+ $0.9053 $226.3250
320+ $0.8752 $280.0640
430+ $0.7846 $337.3780
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 98,200 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess