EN
  • EN
  • DE

NCV380HMUAJAATBG

Part No NCV380HMUAJAATBG
Manufacturer ON Semiconductor
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR SWITCH P-CHAN 1:1 6UDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 50 Weeks
Features Power Switch/Driver
Manufacturer ON Semiconductor
Series Automotive, AEC-Q100
Package Reel - TR
Family Name NCV380
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number NCV380HMUAJAATBG-ND, NCV380HMUAJAATBGOSDKR, NCV380HMUAJAATBGOSCT, NCV380HMUAJAATBGOSTR
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 851867-NCV380HMUAJAATBG
Ultra Librarian 3D Model Ultra Librarian NCV380HMUAJAATBG CAD Model

Description

The NCV380HMUAJAATBG is a high-performance automotive-grade voltage regulator designed and manufactured by ON Semiconductor, a leading provider of semiconductor-based solutions. This device is specifically engineered to meet the rigorous standards of the automotive industry, offering exceptional reliability and durability for a wide range of vehicular applications.

Key Features

  • High Output Accuracy: This voltage regulator provides a precise output voltage, ensuring stable and consistent performance crucial for automotive electronics.
  • Low Dropout Voltage: The NCV380HMUAJAATBG is designed for low dropout performance, making it highly efficient and ideal for environments where input and output voltage differentials are minimal.
  • Thermal Protection: Equipped with thermal shutdown functionality, the device protects itself and other components from damage due to excessive heat.
  • Wide Operating Temperature Range: With the capability to operate over a broad temperature range, this regulator is suitable for various automotive conditions.
  • Current Limiting: The built-in current limit feature prevents over-current conditions, enhancing the safety and longevity of the application.

Applications

The NCV380HMUAJAATBG is ideal for use in a variety of automotive applications, including but not limited to:

  • Infotainment Systems
  • Instrument Clusters
  • Body Control Modules
  • Advanced Driver Assistance Systems (ADAS)

Quality and Compliance

ON Semiconductor ensures that the NCV380HMUAJAATBG voltage regulator adheres to stringent quality standards. It is AEC-Q100 qualified, which is a critical requirement for automotive-grade components, signifying that it has passed rigorous stress tests for reliability and performance under extreme conditions. Additionally, the device is manufactured in compliance with ISO/TS 16949, further emphasizing its suitability for automotive applications.

Conclusion

With its robust design, precise voltage regulation, and compliance with automotive standards, the NCV380HMUAJAATBG from ON Semiconductor is an excellent choice for developers and engineers looking to integrate a reliable voltage regulator into their automotive designs. It ensures not only the performance but also the safety and efficiency required in the demanding automotive sector.

You May Also Be Interested in

Vishay
IC PWR SWITCH N-CHAN 1:1 4WCSP
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Semtech Corporation
IC PWR SWITCH 1:1 20QFN
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
Microchip Technology
DUAL PROGRAMABLE CURRENT LIMIT S
Need more? Email Us
Rohm Semiconductor
IC HIGH SIDE SWITCH 1CH 8-TSSOP
Need more? Email Us
Microchip Technology
PC CARD/CARDBUS POWER CONTRLR
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
170+ $0.2989 $50.8130
410+ $0.2453 $100.5730
635+ $0.2376 $150.8760
870+ $0.2299 $200.0130
1,125+ $0.2223 $250.0875
1,510+ $0.1993 $300.9430
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 300,000 pieces
MOQ: 170 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess