EN
  • EN
  • DE

NCV210RSQT2G

Part No NCV210RSQT2G
Manufacturer ON Semiconductor
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC CURRENT SENSE 1 CIRCUIT SC88 / Current Sense Amplifier 1 Circuit Rail-to-Rail SC-88/SC70-6/SOT-363
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr onsemi
Series Automotive, AEC-Q100, Zero-Drift
Package Tape & Reel
Amplifier Type Current Sense
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 1V/µs
-3db Bandwidth 40 kHz
Current - Input Bias 39 µA
Voltage - Input Offset 0.55 µV
Current - Supply 40µA
Voltage - Supply Span (Min) 2.2 V
Voltage - Supply Span (Max) 26 V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 6-TSSOP, SC-88, SOT-363
Supplier Device Package SC-88/SC70-6/SOT-363
Base Product Number NCV210
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Names 2156-NCV210RSQT2G-OS,NCV210RSQT2GOSTR,NCV210RSQT2GOSCT,NCV210RSQT2G-ND,NCV210RSQT2GOSDKR,ONSONSNCV210RSQT2G
Standard Package 3,000
Win Source Part Number 1053731-NCV210RSQT2G
Ultra Librarian 3D Model Ultra Librarian NCV210RSQT2G CAD Model

Description

Introducing the NCV210RSQT2G from ON Semiconductor

The NCV210RSQT2G is a cutting-edge electronic component designed and manufactured by ON Semiconductor, a leader in power and signal management solutions. This product is part of a series that is renowned for its high performance, reliability, and efficiency in a wide range of applications.

The NCV210RSQT2G is a high-speed, active pull-up bus termination device that is ideal for use in applications requiring controlled impedance environments. It is specifically designed to meet the stringent requirements of automotive applications and is AEC-Q100 qualified, ensuring its robustness and reliability in harsh environments.

Key Features:

  • Automotive Grade: AEC-Q100 qualified, making it suitable for automotive applications and other high-reliability uses.
  • High-Speed Operation: Supports fast bus speeds, enabling high-performance data transfer in critical systems.
  • Power Efficiency: Low power consumption, contributing to energy savings and extended battery life in portable devices.
  • Compact Design: Available in a small footprint package, the SC-88A, which is optimal for space-constrained applications.
  • Temperature Range: Operates effectively over a wide temperature range, ensuring consistent performance in varying environmental conditions.

The NCV210RSQT2G is particularly well-suited for DDR2, DDR3, and DDR4 memory modules, as well as other high-speed signal termination applications. Its active pull-up feature helps maintain signal integrity by preventing signal reflection and ensuring proper termination of high-speed data lines.

ON Semiconductor's commitment to quality is evident in the NCV210RSQT2G's design and manufacturing process. The device is built to meet the highest standards, providing engineers and designers with a reliable solution for their system's bus termination needs.

Whether you're designing automotive electronics, advanced memory modules, or any other system requiring precise signal management, the NCV210RSQT2G from ON Semiconductor is an excellent choice for ensuring that your product performs at its best.

For further information on this product, including detailed specifications, application notes, and ordering information, please visit the ON Semiconductor website or contact their customer support team.

You May Also Be Interested in

Renesas Electronics America
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $1.1642
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $169.1730
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $115.6717
Analog Devices Inc.
IC CURRENT SENSE 1 CIRCUIT 8SOIC
Lowest to $5.8209
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $72.1805
STMicroelectronics
IC CMOS 4 CIRCUIT 14TSSOP
Lowest to $4.3657
STMicroelectronics
IC CURR SENSE 1 CIRCUIT SC70-6
Lowest to $1.4553
Texas Instruments
QUAD, MICROPOWER, HIGH SPEED-TO-
Lowest to $7.2820
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $24.7389

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.3234 $58.6468
5+ $24.0602 $120.3010
7+ $23.3083 $163.1581
9+ $22.5564 $203.0076
12+ $21.8046 $261.6552
16+ $19.5489 $312.7824
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,400 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess