EN
  • EN
  • DE

NCV20061SN3T1G

Part No NCV20061SN3T1G
Manufacturer ON Semiconductor
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 1 CIRCUIT 5TSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 50 Weeks
Features General Purpose Amplifier Circuit Rail-to-Rail 5-TSOP
Manufacturer ON Semiconductor
Series Automotive, AEC-Q100
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package SOT-23-5 Thin, TSOT-23-5
Case / Package 5-TSOP
Family Name NCV20061
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number 488-NCV20061SN3T1GCT, 488-NCV20061SN3T1GTR, 488-NCV20061SN3T1GDKR
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 928978-NCV20061SN3T1G
Ultra Librarian 3D Model Ultra Librarian NCV20061SN3T1G CAD Model

Description

ON Semiconductor NCV20061SN3T1G

The NCV20061SN3T1G is a robust voltage reference component designed and manufactured by ON Semiconductor, a leading name in the semiconductor industry. This precision device is engineered to deliver a fixed voltage output with high stability and accuracy, which is essential for various applications in automotive, industrial, and consumer electronics where precise voltage control is critical.

Key Features:

  • Stable Output: The device provides a stable and precise reference voltage of 2.5V, ensuring consistent performance across a range of conditions.
  • Low Temperature Coefficient: With a low temperature coefficient, the NCV20061SN3T1G maintains its accuracy over a wide temperature range, making it suitable for harsh environments.
  • High Precision: This voltage reference offers high precision, which is vital for sensitive electronic circuits and control systems.
  • Wide Operating Range: It operates over a broad supply voltage range, providing flexibility in various circuit designs.
  • Automotive Qualified: The component is automotive qualified, meeting the stringent requirements for automotive applications, including reliability and durability.

Applications:

The NCV20061SN3T1G is ideal for numerous applications where voltage precision is paramount. It is commonly used in:

  • Automotive electronics, such as engine control units and sensor modules
  • Industrial control systems, including PLCs and automation equipment
  • Power supply modules, where it acts as a stable reference point
  • Data conversion systems, aiding in accurate analog-to-digital conversion
  • Consumer electronics that require stable voltage for optimal operation

Package and Availability:

The NCV20061SN3T1G is packaged in a small, surface-mount SOT-23 package, which allows for efficient use of PCB space. Its compact form factor is advantageous for space-constrained applications. This product is available through ON Semiconductor's distribution network, ensuring global availability for designers and manufacturers.

Overall, the NCV20061SN3T1G from ON Semiconductor represents a reliable and precise solution for maintaining a stable voltage reference in a wide array of electronic systems, contributing to the performance and reliability of the end product.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $6.3156

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
155+ $0.3242 $50.2510
380+ $0.2661 $101.1180
585+ $0.2577 $150.7545
805+ $0.2494 $200.7670
1,040+ $0.2411 $250.7440
1,390+ $0.2162 $300.5180
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,350 pieces
MOQ: 155 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess