EN
  • EN
  • DE

NCS5651MNTXG

Part No NCS5651MNTXG
Manufacturer ON Semiconductor
Catalog Linear - Amplifiers - Audio
Description IC AMP CLASS AB STEREO 20QFN / 2 Amp PLC Line Driver
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Packaging Reel
Type Class AB
Output Type 2-Channel (Stereo)
Supply Voltage (V) 6V ~ 12V
Mounting Style SMD
Temperature Range - Operating -40°C ~ 125°C
Supplier Device Package 20-QFN (4x4)
Manufacturer Package 20-VFQFN Exposed Pad
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 807379-NCS5651MNTXG
Ultra Librarian 3D Model Ultra Librarian NCS5651MNTXG CAD Model

Description

ON Semiconductor NCS5651MNTXG - High-Efficiency Powerline Modem

The NCS5651MNTXG is a cutting-edge powerline communication modem by ON Semiconductor that offers a robust and efficient solution for high-speed data transfer over existing electrical wiring. This modem is designed to facilitate the development of smart grid, home automation, and remote monitoring applications, ensuring reliable communication in challenging and noisy environments.

At the heart of the NCS5651MNTXG is its superior performance in terms of signal processing capabilities. It supports various standard protocols including ITU-T G.9955 and G.9956, ensuring compatibility with a wide range of applications and devices. The modem's high-speed data transfer rates make it an ideal choice for applications requiring fast and efficient communication such as smart energy management and Internet of Things (IoT) devices.

The NCS5651MNTXG boasts a low-power consumption profile, making it an environmentally friendly option for manufacturers looking to create sustainable products. Its power-saving features do not compromise performance, ensuring that devices remain responsive and efficient even in low-power modes.

This modem's compact form factor allows for seamless integration into a variety of devices without significantly increasing the size or altering the design. The small package size of the NCS5651MNTXG makes it suitable for use in constrained spaces, providing flexibility for designers and engineers.

For developers, ON Semiconductor provides comprehensive support for the NCS5651MNTXG, including detailed datasheets, application notes, and reference designs. This support simplifies the design process and accelerates time-to-market for products incorporating this modem.

In summary, the NCS5651MNTXG from ON Semiconductor is a high-performance powerline modem that offers a blend of efficiency, compatibility, and low-power operation. Its advanced features and support make it an excellent choice for applications in smart homes, energy management, and IoT, providing a reliable backbone for communication over powerlines.

You May Also Be Interested in

NXP / Nexperia
IC AMP D MONO/STEREO 150W 36HSOP
Need more? Email Us
Texas Instruments
TAS5121I 100-W MONO DIGITAL AMPL
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC PWR AMP BIPO DUAL LV 8DMP
Need more? Email Us
ON Semiconductor
AUDIO AMPLIFIER SE2CH/BTL
Need more? Email Us
Monolithic Power Systems Inc.
IC AMP CLASS D MONO 2.78W 10MSOP
Need more? Email Us
Texas Instruments
IC AMP CLASS D STER 6W 28HTSSOP
Lowest to $0.7075
Maxim Integrated
IC AMP CLASS AB STEREO 16QSOP
Need more? Email Us
Maxim Integrated
IC AMP CLSS AB STER 135MW 16QSOP
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 25MW 12TQFN
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.2530 $52.0480
38+ $2.6692 $101.4296
59+ $2.5858 $152.5622
80+ $2.5023 $200.1840
104+ $2.4189 $251.5656
139+ $2.1687 $301.4493
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,700 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess