EN
  • EN
  • DE

NCS2535DTBR2G

Part No NCS2535DTBR2G
Manufacturer ON Semiconductor
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP CFA 1.4GHZ 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Amplifier Type Current Feedback
Number of Circuits 3
Slew Rate 2500 V/μs
-3db Bandwidth 1.4GHz
Current - Input Bias 6μA
Voltage - Input Offset 10mV
Operating Supply Current 12mA
Channel Output Current 120mA
Supply Voltage - Operating 5 V to 10 V, ±2.5 V to 5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-TSSOP
Win Source Part Number 1082452-NCS2535DTBR2G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NCS2535DTBR2G CAD Model

Description

ON Semiconductor NCS2535DTBR2G Overview

The NCS2535DTBR2G is a high-performance, triple video amplifier integrated circuit (IC) from ON Semiconductor, designed to cater to the demanding requirements of high-definition video applications. This IC is an ideal choice for driving RGB signals, video amplification, and cable drivers in a variety of devices, including TVs, monitors, and home theater systems.

Key Features

  • High Bandwidth: The device boasts a 500 MHz bandwidth at 2Vpp, which ensures sharp and clear video quality, making it suitable for HD and ultra-HD video formats.
  • Low Power Consumption: With a low operating current of 6.5 mA per channel, the NCS2535DTBR2G is energy-efficient, contributing to the overall power savings of the system it's integrated into.
  • Disable Feature: This IC comes with a disable feature that reduces the supply current to a mere 0.1 µA, further enhancing its power-saving capabilities when not in active use.
  • High Output Drive: Capable of driving 2Vpp into a 150Ω load, this amplifier is well-suited for driving long cables without compromising signal integrity.
  • Excellent Video Performance: With a differential gain and phase error of 0.02% and 0.05 degrees respectively, the NCS2535DTBR2G ensures minimal distortion and high-fidelity video reproduction.

Applications

  • High-definition televisions (HDTVs)
  • Professional video editing and broadcasting equipment
  • Video amplifiers for security and surveillance systems
  • RGB signal amplification in computer monitors
  • Home theater systems and video projectors

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the NCS2535DTBR2G is no exception. It is manufactured to the highest standards, ensuring reliable performance and longevity. The device is also RoHS compliant, adhering to environmental standards and reducing hazardous substances in electronic components.

Package and Availability

The NCS2535DTBR2G comes in a TSSOP-16 package, offering a compact footprint for space-constrained applications. It is available in tape and reel packaging, facilitating efficient assembly processes for high-volume production requirements.

With its robust design and advanced features, the NCS2535DTBR2G from ON Semiconductor is a top-tier solution for enhancing video performance in a wide range of consumer and professional electronics.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.9882 $59.8230
36+ $3.2721 $117.7956
55+ $3.1705 $174.3775
76+ $3.0677 $233.1452
98+ $2.9660 $290.6680
131+ $2.6588 $348.3028
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,240 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess