EN
  • EN
  • DE

MAX6717UKSDD3+

Part No MAX6717UKSDD3+
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description MAX6717 DUAL/TRIPLE, ULTRA-LOW-V / Supervisor Open Drain or Open Collector 2 Channel SOT-23-5
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
Mfr Maxim Integrated
Package Bulk
Product Status Active
Programmable Not Verified
Type Power Supply Monitor
Number of Voltages Monitored 2
Voltage - Threshold 0.788V, 2.188V
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 140ms Minimum
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case SC-74A, SOT-753
Supplier Device Package SOT-23-5
Base Product Number MAX6717
Standard Package 102 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 705836-MAX6717UKSDD3+
Ultra Librarian 3D Model Ultra Librarian MAX6717UKSDD3+ CAD Model

Description

Maxim Integrated MAX6717UKSDD3+ Triple/Quad Voltage μP Supervisory Circuits

The MAX6717UKSDD3+ is a high-quality microprocessor (μP) supervisory circuit developed by Maxim Integrated, designed to monitor triple or quad voltage levels. This component is vital for systems that require precise voltage regulation and monitoring to ensure reliable operation. Its compact SOT23 package makes it an ideal choice for space-constrained applications.

Key features of the MAX6717UKSDD3+ include the ability to monitor three or four system power-supply voltages simultaneously. This is crucial for systems that operate with different voltage rails and need to maintain proper functionality even under varying power conditions. The device asserts a reset signal if any of the monitored voltages fall below their factory-programmed thresholds, ensuring the system responds appropriately to power anomalies.

The reset output from the MAX6717UKSDD3+ is available in either an active-low push-pull or an active-low open-drain configuration. This flexibility allows designers to choose the appropriate reset signal type based on the specific requirements of their system. The reset signal is guaranteed to remain asserted for a minimum of 140ms after all voltages have returned to acceptable levels, providing a reliable reset duration for proper system recovery.

Another significant advantage of the MAX6717UKSDD3+ is its low supply current, which is particularly beneficial for battery-powered devices where power conservation is critical. The device operates over a wide voltage range and has a low quiescent current, making it suitable for various applications, including portable devices, computers, controllers, and intelligent instruments.

Furthermore, this supervisory circuit offers an adjustable reset threshold and hysteresis, which allows for fine-tuning the voltage monitoring according to specific system requirements. The MAX6717UKSDD3+ also features a manual reset input, providing an additional layer of system control, enabling users to trigger a reset manually when necessary.

In summary, the Maxim Integrated MAX6717UKSDD3+ is a versatile and reliable solution for systems requiring multiple voltage monitoring and precise control over their power supply conditions. Its small form factor, low power consumption, and customizable features make it an excellent choice for a wide range of applications.

You May Also Be Interested in

Texas Instruments
IC POWER
Lowest to $0.8732
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
EM Microelectronic
ULTRA LOW POWER RESET CIRCUIT WI
Lowest to $1.0187
3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.0728
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.3088 $50.4704
20+ $5.1765 $103.5300
30+ $5.0147 $150.4410
42+ $4.8530 $203.8260
54+ $4.6912 $253.3248
72+ $4.2059 $302.8248
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 499 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess