EN
  • EN
  • DE

NCS2372DWR2G

Part No NCS2372DWR2G
Manufacturer ON Semiconductor
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 1 CIRCUIT 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 40 Weeks
Features General Purpose Amplifier 1 Circuit - 16-SOIC
Manufacturer ON Semiconductor
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 16-SOIC (0.295", 7.50mm Width)
Case / Package 16-SOIC
Family Name NCS2372
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number NCS2372DWR2GOSCT, NCS2372DWR2GOSTR, NCS2372DWR2GOSDKR
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 887078-NCS2372DWR2G
Ultra Librarian 3D Model Ultra Librarian NCS2372DWR2G CAD Model

Description

The NCS2372DWR2G is a high-performance operational amplifier produced by ON Semiconductor, a leading provider of semiconductor-based solutions. Designed to meet the needs of an array of applications, this op-amp is characterized by its low power consumption, high accuracy, and stability. It is an ideal choice for designers looking for a reliable component for their analog circuits.

Key Features

  • Low Power Consumption: The NCS2372DWR2G is designed for energy-efficient operation, making it suitable for battery-powered devices and applications where power conservation is critical.
  • High Gain Bandwidth Product: With a high gain bandwidth product, this operational amplifier can work effectively at higher frequencies, making it versatile for various signal processing tasks.
  • Rail-to-Rail Output: The rail-to-rail output feature allows the output signal to swing very close to the power supply rails, maximizing the dynamic range in low voltage applications.
  • Low Input Offset Voltage: The device has a low input offset voltage which ensures accuracy in measurement and control systems, reducing error and improving overall system performance.
  • Stable with Capacitive Loads: Stability with capacitive loads is a significant advantage, as it allows the operational amplifier to drive capacitive loads without oscillation, broadening its applicability in various circuits.

Applications

The NCS2372DWR2G is versatile and can be used in a wide range of applications including:

  • Audio Processing
  • Sensor Signal Conditioning
  • Analog Filters
  • Data Acquisition Systems
  • Active Filters and Amplifiers
  • Industrial Control Systems

Product Specifications

This operational amplifier comes in a SOIC-8 package, ensuring compactness and ease of integration into various circuit designs. The NCS2372DWR2G operates over a broad temperature range and is RoHS compliant, adhering to environmental standards. The device is available in tape and reel packaging, facilitating automated assembly processes for high-volume production.

With its combination of low power consumption, high precision, and stability, the NCS2372DWR2G from ON Semiconductor is an excellent choice for designers looking to enhance the performance and efficiency of their electronic products.

You May Also Be Interested in

Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1117 $50.0265
110+ $0.9121 $100.3310
170+ $0.8836 $150.2120
235+ $0.8551 $200.9485
305+ $0.8266 $252.1130
405+ $0.7411 $300.1455
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,325 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess