EN
  • EN
  • DE

NCS2333DMR2G

Part No NCS2333DMR2G
Manufacturer ON Semiconductor
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP ZER-DRIFT 2CIRC 8MSOP / Zero-Drift Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr onsemi
Series Zero-Drift
Package Tape & Reel
Amplifier Type Zero-Drift
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 0.15V/µs
Gain Bandwidth Product 270 kHz
Current - Input Bias 60 pA
Voltage - Input Offset 6 µV
Current - Supply 21µA (x2 Channels)
Current - Output / Channel 5 mA
Voltage - Supply Span (Min) 1.8 V
Voltage - Supply Span (Max) 5.5 V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-MSOP
Base Product Number NCS2333
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Names ,NCS2333DMR2G-ND,488-NCS2333DMR2GDKR,488-NCS2333DMR2GCT,488-NCS2333DMR2GTR
Standard Package 4,000
Win Source Part Number 993735-NCS2333DMR2G
Ultra Librarian 3D Model Ultra Librarian NCS2333DMR2G CAD Model

Description

Introducing the NCS2333DMR2G Operational Amplifier

The NCS2333DMR2G is a high-quality operational amplifier designed and manufactured by ON Semiconductor, a leader in the semiconductor industry. This op-amp is engineered to provide a perfect blend of performance, power efficiency, and versatility, making it ideal for a wide range of applications in the electronics field.

Key Features

  • Low Power Consumption: The NCS2333DMR2G is designed for power-sensitive applications. It operates with a low supply current, which makes it an excellent choice for battery-powered devices and energy-efficient systems.
  • High Gain Bandwidth Product: This operational amplifier boasts a high gain bandwidth product, ensuring a wide frequency range for amplification. This feature is critical for applications that require accurate signal processing over a broad spectrum of frequencies.
  • Stable Operation: With its built-in phase compensation, the NCS2333DMR2G guarantees stable operation even in challenging conditions. This stability is paramount for maintaining signal fidelity and preventing oscillations in feedback applications.
  • Low Input Bias Current: The device features a low input bias current, which minimizes errors in high impedance circuits and makes it suitable for precision applications.
  • Rail-to-Rail Output: The op-amp provides a rail-to-rail output swing, which maximizes the dynamic range and is particularly useful when operating at low supply voltages.

Applications

The NCS2333DMR2G operational amplifier is versatile and can be used in a variety of electronic circuits, including:

  • Audio Processing
  • Sensor Signal Amplification
  • Active Filters
  • Data Acquisition Systems
  • Portable and Battery-Powered Devices
  • Analog-to-Digital Converter Driver

Package and Quality Assurance

The NCS2333DMR2G comes in a micro-8 package, which is compact and suitable for space-constrained applications. ON Semiconductor is committed to providing high-quality products, and this operational amplifier is no exception. It is produced with rigorous quality control standards to ensure reliability and performance consistency across various applications.

In summary, the NCS2333DMR2G from ON Semiconductor is a robust and efficient operational amplifier that offers the precision and stability required for modern electronic applications. Its low power consumption, high bandwidth, and rail-to-rail output make it a top choice for designers looking to enhance the performance of their circuits.

You May Also Be Interested in

Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.7400 $59.2000
195+ $0.6073 $118.4235
295+ $0.5883 $173.5485
410+ $0.5693 $233.4130
525+ $0.5504 $288.9600
705+ $0.4934 $347.8470
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,011 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess