ON Semiconductor NCS20061SQ3T2G Operational Amplifier
The NCS20061SQ3T2G from ON Semiconductor is a high-performance operational amplifier designed to offer a perfect blend of features suitable for a broad range of applications. This device is part of the precision op-amp family that provides improved noise performance, low input offset voltage, and reduced power consumption.
With its rail-to-rail input and output capabilities, the NCS20061SQ3T2G ensures a wide dynamic range, making it ideal for single-supply operations and various applications including sensor interfaces, analog filters, and general-purpose amplification. The operational amplifier operates at a voltage range from 2.7V to 5.5V, catering to both low-voltage and standard 5V systems.
The NCS20061SQ3T2G boasts a gain bandwidth product of 3 MHz, which, coupled with a low supply current of 1 mA, makes it an efficient choice for portable and battery-powered devices where power consumption is critical. Additionally, it features a low input bias current and a low input offset voltage of 1.5 mV, which minimizes errors in precision applications.
This operational amplifier comes in a compact SC-70-5 package, which not only saves space on the PCB but also supports high-density circuit designs. The device is also characterized for operation from -40°C to +125°C, ensuring reliable performance across a wide range of temperature conditions.
Key features of the NCS20061SQ3T2G include:
- Low input offset voltage: 1.5 mV
- Low supply current: 1 mA
- Wide supply voltage range: 2.7V to 5.5V
- Rail-to-rail input and output
- Gain bandwidth product: 3 MHz
- Extended temperature range: -40°C to +125°C
- Compact SC-70-5 package
The NCS20061SQ3T2G is a versatile, low-power solution that meets the requirements of modern electronic systems, providing precision, efficiency, and reliability. Whether for instrumentation, consumer electronics, or industrial applications, this operational amplifier from ON Semiconductor is an excellent choice for designers looking for a balance between performance and power.