EN
  • EN
  • DE
  • IT

NCP59744FCTCADJT2G

Part No NCP59744FCTCADJT2G
Manufacturer ON Semiconductor
Catalog OEM Souring
Description LDO Regulator, 3A, Ultra-Low Dropout, High PSRR, Low Noise, WLCSP10
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1467353-NCP59744FCTCADJT2G
Manufacturer ON Semiconductor
Package Tape & Reel (TR);Cut Tape (CT)
Product Status Obsolete
Output Configuration Positive
Output Type Adjustable
Number of Regulators 1
Voltage - Input (Max) 5.5V
Voltage - Output (Min/Fixed) 0.8V
Voltage - Output (Max) 3.6V
Voltage Dropout (Max) 1.5V @ 3A
Current - Output 3A
Current - Quiescent (Iq) 2mA
Current - Supply (Max) 2mA
PSRR 72dB ~ 50dB (1kHz ~ 1MHz)
Control Features Enable, Power Good, Soft Start
Protection Features Over Current, Over Temperature, Under Voltage Lockout (UVLO)
Operating Temperature -40°C ~ 125°C (TJ)
Grade -
Mounting Type Surface Mount
Package / Case 10-XFBGA, WLCSP
Supplier Device Package 10-WLCSP (2.08x1.03)
Ultra Librarian 3D Model Ultra Librarian NCP59744FCTCADJT2G CAD Model

Description

The NCP59744FCTCADJT2G is a high-precision Low Dropout (LDO) regulator fabricated by onsemi/ON Semiconductor, reinforcing their ONSEMI / ON Semiconductor portfolio. It stands out for its exceptional performance characteristics, which include an ultra-low dropout feature, high Power Supply Rejection Ratio (PSRR), and low noise output, contained within a WLCSP10 package. This regulator is designed to deliver up to 3A of continuous current, making it an excellent choice for sensitive RF applications, high-speed digital circuits, and FPGA-based systems that require a clean, stable power supply. Its ultra-low dropout capability allows for efficient operation even in scenarios with minimal voltage differences between the input and output, enhancing overall system efficiency. The NCP59744FCTCADJT2G's high PSRR and low noise output ensure minimal interference in the powered circuits, attributing to its suitability in audio and video applications, as well as in precision instrumentation. This component symbolizes onsemi/ON Semiconductor's expertise in addressing the evolving needs of modern electronic systems with high-quality power management solutions.

You May Also Be Interested in

NEC
TFT Colo LCD Module
Need more? Email Us
Nexperia USA Inc.
P-Channel MOSFET Transistor developed
Need more? Email Us
NEC
DC Power supply
Need more? Email Us
Nexperia USA Inc.
MOSFET PMGD175XNE/SOT363/SC-88
Lowest to $1.6059
NEC
TFT 8.4" LCD Panel
Need more? Email Us
Murata Electronics North America
Power inductor (SMD type) 1.0 UH 2.7A
Lowest to $0.1042
NEC
Voltage Regulator
Need more? Email Us
NDK
IC
Need more? Email Us
NEC
Other Components
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3653 $61.4385
100+ $1.1202 $112.0200
155+ $1.0852 $168.2060
215+ $1.0502 $225.7930
280+ $1.0152 $284.2560
370+ $0.9102 $336.7740
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,650 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess