EN
  • EN
  • DE
  • IT

NCP5623BMUTBG

Part No NCP5623BMUTBG
Manufacturer ON Semiconductor
Catalog Board Mount LED Drivers
Description IC LED DRIVER RGLTR 30MA 12LLGA / LED Driver 3 Segment 12-Pin LLGA T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Packaging Reel package
Type DC DC Regulator
Topology Switched Capacitor (Charge Pump)
Internal Switch(s) Yes
Number of Outputs 3
Voltage Supply MIN 2.7V
Voltage Supply MAX 5.5V
Voltage - Output 4.4 V ~ 5.7 V
Output Current per Channel 30mA
Frequency 1MHz
Dimming I2C
Applications Backlight, Camera Flash
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 12-UFLGA Exposed Pad
Manufacturer Package 12-LLGA (2x2)
Win Source Part Number 790605-NCP5623BMUTBG
Popularity Medium
Supply and Demand Status Limited
Family Name NCP5623B
Introduction Date February 01, 2009
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian NCP5623BMUTBG CAD Model

Description

ON Semiconductor NCP5623BMUTBG LED Driver

The NCP5623BMUTBG from ON Semiconductor is a high-performance, triple output I<sup>2C controlled LED driver designed to cater to the increasing demands of portable and compact device lighting solutions. This integrated circuit (IC) is particularly suited for driving RGB LEDs, providing vibrant color and intensity control to enhance user interface experiences in various applications such as smartphones, tablets, and personal media devices.

Key Features

  • Triple Output Channels: Each channel can drive an LED with up to 30 mA, making it perfect for RGB LED applications.
  • I<sup>2C Interface: Offers full programmability via a standard I<sup>2C serial interface, allowing for flexible control over lighting effects and power management.
  • Gradual Dimming: Features built-in gradual dimming and brightness control, providing a smooth transition between intensity levels and enhancing user experience.
  • Low Power Consumption: Designed with power efficiency in mind, the NCP5623BMUTBG minimizes battery drain in portable devices.
  • Built-in Protection: Includes thermal shutdown and overcurrent protection to safeguard the device and the LEDs from potential damage.
  • Compact Package: Comes in a space-saving 12-bump micro lead frame package (uQFN), ideal for space-constrained applications.

Applications

The versatility of the NCP5623BMUTBG LED driver makes it a go-to solution for a wide range of lighting applications. Its ability to provide precise control over color and brightness levels makes it an excellent choice for:

  • Smartphone and tablet backlighting
  • Wearable technology illumination
  • Portable media player displays
  • User interface indicators
  • Fun and decorative lighting

With its robust feature set and ON Semiconductor's reputation for quality, the NCP5623BMUTBG LED driver is a reliable and efficient solution for advanced portable lighting designs.

You May Also Be Interested in

Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-52V 600MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 300MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-32V 600MA
Need more? Email Us
Analog Devices Inc.
LED DVR CC BUCK-BST 2-32V 350MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-56V 700MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-30V 1A
Need more? Email Us
LEDdynamics, Inc.
LED DRIVER CC BUCK 32V 500MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 500MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DVR CC BUCK-BST 2-40V 350MA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $52.9702 $52.9702
3+ $43.4628 $130.3884
4+ $42.1046 $168.4184
5+ $40.7463 $203.7315
7+ $39.3881 $275.7167
9+ $35.3135 $317.8215
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess