EN
  • EN
  • DE

NCP45790IMN24RTWG

Part No NCP45790IMN24RTWG
Manufacturer ON Semiconductor
Catalog PMIC - Power Distribution Switches, Load Drivers
Description SOLITUDE 790 MCM / Power Switch/Driver 1:1 N-Channel 20A 14-DFN (4x4)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Power Distribution Switches, Load Drivers
Manufacturer onsemi
Packaging Reel - TR
Switch Type General Purpose
Number of Outputs 1
Output Configuration High Side
Output Type N-Channel
Voltage - Load 3V ~ 24V
Voltage - Supply (Vcc/Vdd) 3V ~ 5.5V
Current - Output (Max) 20A
Rds On (Typ) 5.6mOhm
Input Type Non-Inverting
Features Slew Rate Controlled
Fault Protection Current Limiting (Adjustable), Open Load Detect, Over Temperature, Reverse Current, UVLO
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Supplier Device Package 14-DFN (4x4)
Case / Package 14-VFDFN Exposed Pad
Base Product Number NCP45790
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 488-NCP45790IMN24RTWGCT,488-NCP45790IMN24RTWGTR,488-NCP45790IMN24RTWGDKR
Standard Package 4,000
Win Source Part Number 1323607-NCP45790IMN24RTWG
Ultra Librarian 3D Model Ultra Librarian NCP45790IMN24RTWG CAD Model

Description

Product Overview: NCP45790IMN24RTWG by ON Semiconductor

The NCP45790IMN24RTWG is a cutting-edge power management integrated circuit (IC) designed and manufactured by ON Semiconductor, a renowned leader in energy-efficient innovations. This product is tailored to meet the rigorous demands of modern electronic devices that require stable and efficient power supply solutions.

Key Features

  • High Precision: The NCP45790IMN24RTWG offers high precision in voltage regulation, ensuring that your devices operate with the utmost reliability and performance.
  • Power Efficiency: Designed with energy efficiency in mind, this IC minimizes power loss and helps reduce the overall energy consumption of the system it's integrated into.
  • Thermal Management: With advanced thermal management capabilities, this product maintains optimal operating temperatures, thereby prolonging the life of the electronic components.
  • Compact Design: The small footprint of the NCP45790IMN24RTWG makes it an ideal choice for space-constrained applications without compromising on power or functionality.

Applications

The versatility of the NCP45790IMN24RTWG allows it to be used across a broad range of applications. It is particularly well-suited for:

  • Portable and battery-powered devices
  • Networking and telecommunications equipment
  • Computing systems
  • Consumer electronics
  • Industrial controls

Technical Specifications

The NCP45790IMN24RTWG boasts an impressive set of technical specifications that make it a top choice for power management solutions:

  • Voltage regulation accuracy that ensures stable power delivery
  • Low quiescent current that enhances the battery life of portable devices
  • Robust protection features such as overcurrent and thermal shutdown mechanisms
  • Compliance with industry standards for quality and reliability

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products, and the NCP45790IMN24RTWG is no exception. It undergoes rigorous testing and quality assurance processes to ensure that it meets the high standards expected by customers in terms of performance and reliability.

For designers and engineers looking for a reliable power management solution, the NCP45790IMN24RTWG from ON Semiconductor is an excellent choice that combines performance, efficiency, and compact design.

You May Also Be Interested in

Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8MSOP
Need more? Email Us
Maxim Integrated
IC PWR SWITCH P-CHAN 1:1 10UMAX
Need more? Email Us
ON Semiconductor
IC DISTR LOAD SWITCH 2CH 8DFN
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Lowest to $0.6332
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8SOIC
Lowest to $7.7817
Microchip Technology
PC CARD/CARDBUS POWER CONTRLR
Need more? Email Us
Maxim Integrated
IC PWR DRIVER 1:8 56QFN
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1 8DIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.1276 $51.2760
24+ $4.2072 $100.9728
37+ $4.0758 $150.8046
51+ $3.9443 $201.1593
66+ $3.8128 $251.6448
88+ $3.4184 $300.8192
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,448 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess