EN
  • EN
  • DE

NCP45560IMNTWG-H

Part No NCP45560IMNTWG-H
Manufacturer ON Semiconductor
Catalog PMIC - Power Distribution Switches, Load Drivers
Description ecoSWITCH Advanced Load Management
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Series ecoSWITCH
Packaging Reel - TR
Switch Type General
Number of Outputs 1
Output Configuration High Side
Output Type N-Channel
Interface On/Off
Voltage - Load 0.5 V ~ 13.5 V
Current - Output (Maximum) 24A
Rds On (Typ) 3.2 mOhm
Features Power Good, Slew Rate Controlled
Fault Protection Over Temperature, UVLO
Operating Temperature Range -40°C ~ 125°C (TJ)
Package 12-VFDFN Exposed Pad
Manufacturer Package 12-DFN (3x3)
Win Source Part Number 1230282-NCP45560IMNTWG-H
Manufacturer Homepage www.onsemi.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name NCP45560
Introduction Date November 12, 2012
ECCN EAR99
Country of Origin Malaysia, Thailand
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian NCP45560IMNTWG-H CAD Model

Description

ON Semiconductor NCP45560IMNTWG-H Voltage Regulator IC

The ON Semiconductor NCP45560IMNTWG-H is a cutting-edge voltage regulator integrated circuit (IC) that offers a high degree of precision and efficiency for various electronic applications. This advanced regulator is designed to manage power supply within complex electronic systems, ensuring stable and reliable operation even under fluctuating power conditions.

At the heart of the NCP45560IMNTWG-H is a sophisticated control mechanism that enables it to provide a fixed output voltage with high accuracy. The device is capable of delivering an output current sufficient for most medium-power requirements, making it an excellent choice for embedded systems, consumer electronics, and industrial equipment.

Key Features:

  • High Precision: The NCP45560IMNTWG-H boasts a precise voltage regulation capability, ensuring that the connected components receive a stable and accurate supply of power.
  • Efficiency: Designed with power efficiency in mind, this IC minimizes energy loss, which is crucial for battery-operated devices and applications where thermal management is a concern.
  • Thermal Protection: The built-in thermal shutdown feature protects the IC from damage due to overheating, enhancing the longevity and reliability of both the regulator and the overall system.
  • Wide Operating Temperature Range: It is designed to operate over a broad temperature range, making it suitable for harsh environments and demanding applications.
  • Compact Package: The NCP45560IMNTWG-H comes in a compact, surface-mount package, which allows for efficient use of PCB space and is ideal for space-constrained applications.

The integration of this voltage regulator into your design can help mitigate power-related issues, providing a robust power management solution that ensures the optimal performance of your electronic systems. Its compact form factor, combined with its high level of integration, makes the NCP45560IMNTWG-H a flexible and convenient choice for designers looking to streamline their power supply design with a reliable and high-performance component.

Whether you are developing the latest consumer gadget or industrial machinery, the ON Semiconductor NCP45560IMNTWG-H voltage regulator IC is engineered to meet the stringent requirements of modern electronic applications, delivering both performance and peace of mind.

You May Also Be Interested in

Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8SOIC
Lowest to $1.1549
Microchip Technology
PC CARD/CARDBUS POWER CONTRLR
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8MSOP
Need more? Email Us
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us
Renesas Electronics America
IC PWR SWITCH P-CHANNEL 1:1 8DFN
Need more? Email Us
Rohm Semiconductor
IC HIGH SIDE SWITCH 1CH 8-TSSOP
Need more? Email Us
Vishay
IC PWR SWITCH N-CHAN 1:1 4WCSP
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SC70-6
Lowest to $0.9210
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8821 $51.8778
43+ $2.3648 $101.6864
66+ $2.2909 $151.1994
91+ $2.2170 $201.7470
117+ $2.1431 $250.7427
157+ $1.9214 $301.6598
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,785 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess