EN
  • EN
  • DE

NCP4552IMNTWG-H

Part No NCP4552IMNTWG-H
Manufacturer ON Semiconductor
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 832409-NCP4552IMNTWG-H
Ultra Librarian 3D Model Ultra Librarian NCP4552IMNTWG-H CAD Model

Description

ON Semiconductor NCP4552IMNTWG-H Voltage Regulator

The ON Semiconductor NCP4552IMNTWG-H is a high-performance, low-dropout linear voltage regulator designed to deliver a stable and reliable power supply for a wide range of applications. Its compact size and high efficiency make it an ideal choice for space-constrained and power-sensitive applications such as portable devices, wireless communication systems, and embedded electronics.

Key Features

  • Output Voltage: This regulator provides a fixed output voltage, ensuring a stable power supply for sensitive electronics.
  • Low Dropout: The low dropout feature allows the regulator to maintain output voltage regulation even when the supply voltage is very close to the output voltage, improving system efficiency and battery life in portable applications.
  • High Accuracy: The NCP4552IMNTWG-H offers high accuracy in output voltage, which is crucial for maintaining the performance and reliability of the end application.
  • Current Limiting: Built-in current limiting protects the device and the load from damage due to overcurrent conditions.
  • Thermal Shutdown: The thermal shutdown feature enhances the safety of the system by turning off the regulator if the internal temperature exceeds a certain threshold, preventing thermal damage.
  • Package: Housed in a small, leadless package that is suitable for automated assembly processes, optimizing manufacturing efficiency.

Applications

The NCP4552IMNTWG-H is versatile and can be used in various applications, including:

  • Smartphones and tablets
  • Portable media players
  • Wireless LAN and Bluetooth modules
  • GPS devices
  • Medical devices
  • Other battery-powered devices

ON Semiconductor's commitment to quality ensures that the NCP4552IMNTWG-H voltage regulator is a reliable choice for designers looking to enhance the performance of their power management systems. With its robust feature set and adherence to stringent industry standards, this component represents a superior solution for a multitude of electronic applications.

You May Also Be Interested in

3M
PRIVACY FILTER LAPTOP 10.1"
Need more? Email Us
Brady Corporation
B302-7X10-YK-T-SATELLITE STORAGE
Lowest to $9.5165
Panduit Corp
ST PIPE MRKR, SERVICE AIR, YL, E
Need more? Email Us
Century Spring Corp
LL O= 0.625 , W= 0.091 , L= 20
Need more? Email Us
JKL Components Corp.
CCFL WH LAMP 850V 5MA 5.6X200MM / CCFL, Tri-Phosphor RGB White Lamp 850V (Start), 445V (Operating) 5 mA 7000 cd/m2 5.6mm x 200mm
Need more? Email Us
Banner Engineering Corporation
WLB92 WORK LIGHT BAR; 0-10 V DC
Need more? Email Us
Panduit Corp
HEAVY DUTY ST88 BLACK, .75" X 66
Need more? Email Us
Panduit Corp
MP75 MOBILE LABEL PRINTER, 0.75
Need more? Email Us
Essentra Components
FAN FRAME FILTER ALUM/STN 60MM
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess