EN
  • EN
  • DE

NCP451AFCT2G

Part No NCP451AFCT2G
Manufacturer ON Semiconductor
Catalog PMIC - Power Distribution Switches, Load Drivers
Description 3A Ultra-Small Low Ron
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Packaging Reel - TR
Switch Type General
Number of Outputs 1
Output Configuration High Side
Output Type N-Channel
Interface On/Off
Voltage - Load 0.75 V ~ 5.5 V
Current - Output (Maximum) 3A
Rds On (Typ) 12 mOhm
Features Load Discharge, Slew Rate Controlled
Operating Temperature Range -40°C ~ 85°C (TA)
Package 6-UFBGA, WLCSP
Manufacturer Package 6-WLCSP (1.4x0.9)
Win Source Part Number 1230279-NCP451AFCT2G
Manufacturer Homepage www.onsemi.com
Family Name NCP451
Introduction Date May 15, 2014
ECCN EAR99
Estimated EOL Date 2027
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NCP451AFCT2G CAD Model

Description

The NCP451AFCT2G, manufactured by ON Semiconductor, is a cutting-edge voltage regulator designed to deliver high efficiency and reliability for a range of electronic applications. This device is particularly well-suited for portable and battery-powered devices due to its low dropout voltage and small footprint.

Key Features

  • Low Dropout: The NCP451AFCT2G boasts an ultra-low dropout voltage, making it ideal for applications where voltage supply is limited, ensuring consistent performance even when input voltage is close to the output voltage.
  • High Accuracy: With its precise output voltage regulation, this voltage regulator maintains consistent performance, which is crucial for sensitive electronics that require stable power supply.
  • Thermal Protection: The device includes built-in thermal shutdown protection, safeguarding the regulator and connected components from damage due to overheating.
  • Current Limiting: The NCP451AFCT2G is equipped with current limiting features, providing additional protection against overcurrent conditions which could potentially harm the electronic circuitry.
  • Power Saving: The regulator is designed for power-sensitive applications, with a quiescent current as low as 50 µA, which helps to extend battery life in portable devices.

Applications

The NCP451AFCT2G is versatile and can be used in a variety of applications including:

  • Mobile phones and PDAs
  • Laptop computers and portable gaming devices
  • Digital cameras and audio devices
  • Wireless LAN and Bluetooth devices

Package and Environmental Compliance

ON Semiconductor has packaged the NCP451AFCT2G in a compact, lead-free, halogen-free 4-bump, flip-chip package that not only saves space but also meets environmental standards. This makes it an environmentally conscious choice for designers looking to create greener products without compromising on performance.

Conclusion

In conclusion, the NCP451AFCT2G from ON Semiconductor is a highly efficient and reliable voltage regulator suitable for a wide range of applications. Its low dropout voltage, high accuracy, thermal protection, and current limiting features make it an excellent choice for designers seeking to enhance the performance and longevity of their electronic devices.

You May Also Be Interested in

Freescale Semiconductor - NXP
HIGH-SIDE SWITCH, 36V, DUAL 22MO
Need more? Email Us
Microchip Technology
PC CARD/CARDBUS POWER CONTRLR
Need more? Email Us
Rohm Semiconductor
IC HIGH SIDE SWITCH 1CH 8-TSSOP
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8SOIC
Lowest to $7.7817
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:2 SOP-J8
Need more? Email Us
Semtech Corporation
IC PWR SWITCH 1:1 20QFN
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
160+ $0.3678 $58.8480
385+ $0.3018 $116.1930
595+ $0.2924 $173.9780
820+ $0.2830 $232.0600
1,060+ $0.2735 $289.9100
1,415+ $0.2452 $346.9580
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 395,664 pieces
MOQ: 160 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess