EN
  • EN
  • DE

NCP435FCT2G

Part No NCP435FCT2G
Manufacturer ON Semiconductor
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC LOAD SWITCH CTLR 2A 4WLCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Power Distribution Switches, Load Drivers
Manufacturer ON Semiconductor
Packaging Reel(TR)
Switch Type General Purpose
Number of Outputs 1
Output Configuration High Side
Output Type P-Channel
Interface On/Off
Voltage - Load 1 V ~ 3.6 V
Operating Supply Voltage Not Required
Current - Output (Max) 2A
Rds On (Typ) 65 mOhm
Input Type Non-Inverting
Features Load Discharge, Slew Rate Controlled
Operating Temperature Range -40°C ~ 85°C (TA)
Package 4-UFBGA, WLCSP
Manufacturer Device Package 4-WLCSP (0.96x0.96)
Win Source Part Number 209091-NCP435FCT2G
Family Name NCP435
Introduction Date October 16, 2012
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2026
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NCP435FCT2G CAD Model

Description

ON Semiconductor NCP435FCT2G: A High-Efficiency, Low Dropout Voltage Regulator

The NCP435FCT2G is a cutting-edge low dropout (LDO) voltage regulator from ON Semiconductor, designed to deliver a high level of performance for a wide range of applications. This efficient and reliable component is ideal for systems that require a stable and precise voltage supply, even under varying input conditions and load demands.

Key Features

  • Output Voltage Precision: The NCP435FCT2G offers a highly accurate output voltage with a precision of ±1%, ensuring a stable and consistent power supply for sensitive electronic circuits.
  • Low Dropout Voltage: With its low dropout voltage, this LDO regulator operates efficiently, even when the input voltage is very close to the output voltage, thus minimizing power loss and heat dissipation.
  • High Current Capability: Capable of supplying up to 500 mA of continuous output current, the device can support a broad range of power requirements for various electronic components and systems.
  • Thermal Shutdown and Current Limit: Built-in thermal shutdown and current limit features provide essential protection for the regulator and the system, safeguarding against overcurrent and overheating conditions.
  • Wide Operating Temperature Range: The NCP435FCT2G is designed to perform reliably in a wide temperature range, making it suitable for industrial and automotive applications that may be exposed to harsh environments.

Applications

  • Portable electronics
  • Wireless and RF devices
  • Microprocessor/microcontroller power supplies
  • Power management for IoT devices
  • Automotive electronics

The NCP435FCT2G from ON Semiconductor is presented in a compact, surface-mount package that is both space-saving and conducive to efficient PCB layout. Its robust design and comprehensive feature set make it an excellent choice for engineers and designers looking for a reliable power management solution that does not compromise on performance or efficiency. Whether you're developing consumer electronics or industrial systems, the NCP435FCT2G provides the quality and reliability that ON Semiconductor is known for.

With its combination of precision, efficiency, and protection features, the NCP435FCT2G stands out as a superior choice for your voltage regulation needs.

You May Also Be Interested in

Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8SOIC
Lowest to $7.7817
Microchip Technology
PC CARD/CARDBUS POWER CONTRLR
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1 8DIP
Need more? Email Us
Maxim Integrated
IC PWR DRIVER 1:8 56QFN
Need more? Email Us
Microchip Technology
DUAL SERIAL PCMCIA CONTROLLER
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 8TSSOP
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:2 SOP-J8
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8MSOP
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
235+ $0.2171 $51.0185
565+ $0.1782 $100.6830
870+ $0.1726 $150.1620
1,200+ $0.1670 $200.4000
1,550+ $0.1615 $250.3250
2,075+ $0.1448 $300.4600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,432 pieces
MOQ: 235 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess