EN
  • EN
  • DE

NCP4318ALSDR2G

Part No NCP4318ALSDR2G
Manufacturer ON Semiconductor
Catalog PMIC - Power Supply Controllers, Monitors
Description DUAL CHANNEL SYNCHRONOUS RECTIFI
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Supply Controllers, Monitors
Mfr onsemi
Series -
Package Tape & Reel
Product Status Active
Applications Resonant Converter Controller
Voltage - Input -
Voltage - Supply 0V ~ 35V
Current - Supply 8 mA
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number NCP4318
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1372630-NCP4318ALSDR2G
Ultra Librarian 3D Model Ultra Librarian NCP4318ALSDR2G CAD Model

Description

ON Semiconductor NCP4318ALSDR2G Overview

The NCP4318ALSDR2G is a high-performance, precision secondary-side controller designed by ON Semiconductor, a leader in energy-efficient innovations. This advanced component is specifically engineered for use in synchronous rectification applications within switch mode power supplies. Its primary role is to enhance efficiency by replacing the output rectifier diodes with MOSFETs, thus reducing the power dissipation and improving the overall power supply efficiency.

Key Features

  • Adaptive Gate Drive: The NCP4318ALSDR2G features an adaptive gate drive for optimal control of the external MOSFETs, ensuring efficient switching performance under varying load conditions.
  • Voltage Regulation: With its precise voltage regulation capabilities, this controller helps maintain a stable output voltage, which is critical for the reliable operation of the end application.
  • Power Saving: The device includes a light-load power-saving mode, which significantly reduces the standby power consumption, making it ideal for applications that demand high energy efficiency.
  • Protection Features: It incorporates various protection features such as overvoltage protection, undervoltage lockout, and thermal shutdown to safeguard the system against potential damage from abnormal operating conditions.

Applications

The NCP4318ALSDR2G is versatile and can be employed in a wide range of applications. It is particularly well-suited for:

  • Desktop and laptop power adapters
  • Telecom and server power supplies
  • Flat-panel television and monitor power supplies
  • Networking and storage system power supplies

Technical Specifications

This controller operates over a broad voltage range and is available in a compact package. Here are some of its technical specifications:

  • Package: SOIC-8 (Narrow Body)
  • Operating Temperature Range: -40°C to +125°C
  • Mounting Type: Surface Mount

The NCP4318ALSDR2G by ON Semiconductor represents a strategic choice for designers looking to optimize the efficiency and reliability of their power supply designs. With its advanced features and robust protection mechanisms, this controller is set to deliver superior performance in a multitude of power management applications.

You May Also Be Interested in

Bel Power Solutions
IC DIGITAL PWR CONTROLLER 64QFN
Need more? Email Us
Maxim Integrated
IC OVERVOLTAGE PROT CTRLR 8TDFN
Need more? Email Us
Renesas Electronics America
IC REG CTRLR BOOST/FLYBACK 8DFN
Need more? Email Us
Renesas Electronics America
IC VOLT MONITOR PRECISION
Need more? Email Us
Renesas Electronics America
IC VOLT MONITOR PRECISION 10MSOP
Lowest to $2.2306
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Texas Instruments
IC CURR-MODE PWM CTLR 8-SOIC
Need more? Email Us
Bel Power Solutions
IC DIGITAL PWR CONTROLLER 64QFN
Need more? Email Us
NXP / Nexperia
IC PFC CTRLR DCM 500KHZ 16SO
Lowest to $2.6900

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9656 $57.9360
150+ $0.7923 $118.8450
230+ $0.7676 $176.5480
315+ $0.7428 $233.9820
405+ $0.7181 $290.8305
540+ $0.6438 $347.6520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess