EN
  • EN
  • DE

NCP4300ADR2

Part No NCP4300ADR2
Manufacturer ON Semiconductor
Catalog Linear - Amplifiers - Special Purpose
Description IC AMPLIFIER 8SOIC / Amplifier IC Power Management 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Special Purpose Amplifiers
Mfr ON Semiconductor
Package Tape & Reel
Product Status Obsolete
Type Amplifier
Applications Power Management
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number NCP4300
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 647579-NCP4300ADR2
Ultra Librarian 3D Model Ultra Librarian NCP4300ADR2 CAD Model

Description

Introducing the NCP4300ADR2 from ON Semiconductor

The NCP4300ADR2 is a high-performance secondary side SMPS (Switched-Mode Power Supply) controller designed by ON Semiconductor, a leader in energy-efficient innovations. This advanced controller is specifically tailored for use in desktop PCs, servers, and other telecom and consumer electronic applications where efficient power conversion is paramount.

Key Features

  • High-Efficiency Operation: The NCP4300ADR2 is engineered for optimal efficiency, which is critical for reducing heat and improving system reliability in power supply units (PSUs).
  • Adaptive Drive Technology: It comes equipped with adaptive drive technology that adjusts the gate drive to suit the requirements of the power MOSFET, ensuring efficient operation across a wide range of conditions.
  • Integrated Protections: This device includes a comprehensive suite of protection features such as Overvoltage Protection (OVP), Undervoltage Lockout (UVLO), and Overcurrent Protection (OCP), safeguarding the power supply and connected components from potential damage.
  • Synchronous Rectification: The NCP4300ADR2 supports synchronous rectification, which significantly improves efficiency by reducing power loss during the rectification process.

Product Specifications

  • Package: The device is available in a compact SOIC-8 package, making it suitable for space-constrained applications.
  • Operating Temperature Range: It is designed to operate over an industrial temperature range, ensuring stability and performance even in extreme conditions.
  • Voltage Range: The NCP4300ADR2 can handle a wide input voltage range, accommodating various power supply designs and requirements.

Applications

The NCP4300ADR2 is versatile and can be implemented in a variety of applications where efficient power conversion is needed. Its primary use is in the secondary side of SMPS, where it contributes to the overall efficiency and performance of the power supply system. Its robust feature set makes it an excellent choice for powering critical electronic components in desktop computers, servers, and telecom equipment.

Conclusion

ON Semiconductor's NCP4300ADR2 is a testament to their commitment to providing energy-efficient power management solutions. With its adaptive drive technology, comprehensive protection features, and support for synchronous rectification, this secondary side controller is an ideal choice for designers looking to enhance the performance and reliability of their power supply systems.

You May Also Be Interested in

Analog Devices Inc.
IC TRANSIMPEDANCE AMP 24QFN / Transimpedance Amplifier IC LIDAR Receiver, Industrial Imaging 24-QFN (4x4)
Lowest to $32.0150
Texas Instruments
IC AMP COMP 8SOIC / Amplifier, Comparator IC 8-SOIC
Lowest to $1.9586
Analog Devices Inc.
IC ADC DRIVER 10QFN / ADC Driver IC Data Acquisition 10-QFN (3x2)
Lowest to $23.4279
Analog Devices Inc.
SAMPLE-AND-HOLD AMPLIFIER
Need more? Email Us
Analog Devices Inc.
IC AMP COMP REF 8MSOP / Amplifier, Comparator, Reference IC Current Sensing, Power Management 8-MSOP
Lowest to $9.1864
Microchip Technology
IC OPAMP PGA 2 CIRCUIT 10MSOP / Variable Gain Amplifier IC Data Acquisition 10-MSOP
Lowest to $2.6673
Analog Devices Inc.
IC AMPLIFIER 10MSOP / Amplifier IC Current Sensing, Power Management 10-MSOP
Need more? Email Us
Analog Devices Inc.
IC ADC DRIVER 16QFN / ADC Driver IC Data Acquisition 16-QFN (3x3)
Lowest to $68.8236
Microchip Technology
IC LIMIT AMP 10MSOP / Limiting Postamplifier IC Optical Networks 10-MSOP
Lowest to $2.1666

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
140+ $0.4210 $58.9400
335+ $0.3455 $115.7425
520+ $0.3347 $174.0440
715+ $0.3239 $231.5885
925+ $0.3132 $289.7100
1,235+ $0.2807 $346.6645
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35,000 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess