EN
  • EN
  • DE

NCP382HD10AAR2G

Part No NCP382HD10AAR2G
Manufacturer ON Semiconductor
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR DISTRIB SWITCH 2CH 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Switch Type General Purpose
Number of Outputs 2
Output Type P-Channel
Voltage - Load 2.5 V to 5.5 V
Supply Voltage - Operating Not Required
Current - Output (Max) 1A
Rds On (Typ) 80 mOhm
Input Type Non-Inverting
Features Slew Rate Controlled, Status Flag
Fault Protection Current Limiting (Fixed), Over Temperature, UVLO
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 8-SOIC
Win Source Part Number 1082114-NCP382HD10AAR2G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NCP382HD10AAR2G CAD Model

Description

Product Overview: NCP382HD10AAR2G from ON Semiconductor

The NCP382HD10AAR2G is a high-performance overvoltage protection device designed by ON Semiconductor, a leading provider of semiconductor-based solutions. This device is engineered to protect sensitive electronic equipment from hazardous voltage levels that could potentially arise due to sudden surges, thereby ensuring the longevity and reliability of your electronic components.

Key Features

  • Overvoltage Protection: The NCP382HD10AAR2G offers robust protection against overvoltage conditions, safeguarding your devices from unexpected power spikes.
  • Current Rating: This component can handle a maximum current of up to 10 A, making it suitable for a wide range of applications requiring high current capabilities.
  • Operating Voltage: It operates optimally within a voltage range of 5.5 V, providing a stable protective environment for your circuits.
  • Low RDS(on): The device boasts a low on-resistance, which contributes to reduced power loss and improved efficiency in your electronic designs.
  • Fast Response Time: The NCP382HD10AAR2G reacts swiftly to overvoltage events, ensuring immediate protection when it is most needed.
  • Temperature Range: It is designed to function reliably across a broad temperature range, making it versatile for various operating environments.
  • Package: The device is available in a compact, lead-free, halogen-free, and RoHS compliant package, which is environmentally friendly and suitable for space-constrained applications.

Applications

The NCP382HD10AAR2G is ideal for a multitude of applications where voltage protection is critical. Common applications include:

  • Consumer Electronics
  • Automotive Systems
  • Industrial Equipment
  • Telecommunications Infrastructure
  • Computing Platforms

Conclusion

ON Semiconductor's NCP382HD10AAR2G is a top-tier overvoltage protection device that offers a combination of high current handling, low resistance, and fast response time. Its robust protection features and wide operating temperature range make it an essential component for safeguarding sensitive electronics across various industries. With its compact and eco-friendly package, the NCP382HD10AAR2G is a smart choice for designers looking to enhance the durability and performance of their electronic systems.

You May Also Be Interested in

Maxim Integrated
SWITCH FOR TWO USB PORTS
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Semtech Corporation
IC PWR SWITCH 1:1 20QFN
Need more? Email Us
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Lowest to $0.6332
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SC70-6
Lowest to $0.9210
Freescale Semiconductor - NXP
HIGH-SIDE SWITCH, 36V, DUAL 22MO
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0127 $50.6350
125+ $0.8310 $103.8750
190+ $0.8050 $152.9500
260+ $0.7790 $202.5400
335+ $0.7531 $252.2885
445+ $0.6752 $300.4640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,475 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess