EN
  • EN
  • DE

NCP380LSN10AAT1G

Part No NCP380LSN10AAT1G
Manufacturer ON Semiconductor
Catalog PMIC - Power Distribution Switches, Load Drivers
Description Fixed / Adjustable Current-Limiting Power-Distribution Switches
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Switch Type General
Number of Outputs 1
Output Configuration High Side
Output Type P-Channel
Interface On/Off
Voltage - Load 2.5 V ~ 5.5 V
Current - Output (Maximum) 1A
Rds On (Typ) 70 mOhm
Features Slew Rate Controlled, Status Flag
Fault Protection Current Limiting (Fixed), UVLO
Operating Temperature Range -40°C ~ 125°C (TJ)
Package SOT-23-5 Thin, TSOT-23-5
Manufacturer Package 5-TSOP
Win Source Part Number 1230258-NCP380LSN10AAT1G
Manufacturer Homepage www.onsemi.com
Family Name NCP380
Introduction Date September 01, 2010
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2023
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NCP380LSN10AAT1G CAD Model

Description

ON Semiconductor NCP380LSN10AAT1G Load Switch

The ON Semiconductor NCP380LSN10AAT1G is a high-performance, current-limited load switch designed to provide a safe and efficient solution for power distribution systems. This compact and reliable component is ideal for applications requiring power management with a current limit to prevent damage from overcurrent conditions.

Key Features

  • Current Limiting: The NCP380LSN10AAT1G offers a fixed current limit of 1.0 A, which helps protect downstream circuits from excessive current that could potentially cause overheating or damage.
  • Low RDS(on): With a low on-resistance, this load switch ensures minimal voltage drop and power loss, enhancing the overall efficiency of the application.
  • Fast Response Time: The device features a quick response to overcurrent events, providing rapid protection for sensitive components.
  • Under-Voltage Lockout (UVLO): The built-in UVLO function prevents the switch from turning on when the input voltage is below a certain threshold, ensuring reliable operation.
  • Thermal Shutdown: An integrated thermal shutdown feature protects the device against excessive temperature rises, further enhancing the safety of the system.
  • Controlled Turn-On: The NCP380LSN10AAT1G has a controlled turn-on feature to reduce inrush current, which is beneficial for applications where power sequencing is critical.

Applications

The NCP380LSN10AAT1G is suitable for a wide range of applications, including but not limited to:

  • Portable devices such as smartphones and tablets
  • Wireless peripherals and accessories
  • Power management modules
  • Overcurrent protection for USB and other low-power buses

Package and Reliability

This load switch comes in a compact, lead-free, halogen-free TSOP-6 package, which is ideal for space-constrained applications. The NCP380LSN10AAT1G is designed to meet the rigorous standards of ON Semiconductor, ensuring high reliability and performance for critical applications.

With its robust feature set and ON Semiconductor's commitment to quality, the NCP380LSN10AAT1G is an excellent choice for designers looking to enhance the safety and efficiency of their power management systems.

You May Also Be Interested in

Semtech Corporation
IC PWR SWITCH 1:1 20QFN
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 8TSSOP
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Lowest to $0.6332
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SC70-6
Lowest to $0.9210
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
ON Semiconductor
IC DISTR LOAD SWITCH 2CH 8DFN
Need more? Email Us
Maxim Integrated
IC PWR SWITCH P-CHAN 1:1 10UMAX
Need more? Email Us
Vishay
IC PWR SWITCH N-CHAN 1:1 4WCSP
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7370 $51.5900
170+ $0.6047 $102.7990
260+ $0.5858 $152.3080
355+ $0.5669 $201.2495
460+ $0.5480 $252.0800
615+ $0.4913 $302.1495
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess