ON Semiconductor NCP305LSQ36T1G Voltage Detector
The ON Semiconductor NCP305LSQ36T1G is a precision voltage detector designed for the management of battery-powered systems. This compact, low-power component is essential for applications that require voltage monitoring to ensure reliable operation. It is particularly useful in protecting systems from the potential risks of low-battery conditions, such as data loss or hardware malfunction.
With a fixed voltage threshold of 3.6V, the NCP305LSQ36T1G offers an accurate monitoring solution for 3.3V powered systems. The device is capable of detecting out-of-tolerance power supply conditions and provides an active-low output signal when the input voltage drops below the specified threshold. This output can be used to trigger a microcontroller or other circuitry to take appropriate actions, such as shutting down the system or switching to a backup power source to prevent damage or data corruption.
The NCP305LSQ36T1G features a low supply current of typically 0.9 µA, making it an excellent choice for battery-operated devices where power conservation is critical. This characteristic helps to extend battery life, ensuring that portable devices remain operational for longer periods. The device comes in a compact, surface-mount SC-70 package, which is highly suitable for space-constrained applications.
Key features of the NCP305LSQ36T1G include:
- Fixed voltage threshold of 3.6V
- Low supply current of typically 0.9 µA
- Operating voltage range from 0.7V to 10V
- Active-low, open-drain output
- Fast response time
- High accuracy of ±2%
- Temperature range from -40°C to +85°C
- SC-70 package
Applications for the NCP305LSQ36T1G are diverse and include portable electronics, microprocessor/microcontroller systems, battery chargers, and power supply monitoring. Its reliability and precision make it an indispensable component for designers looking to enhance the safety and efficiency of their electronic systems.
With the NCP305LSQ36T1G, ON Semiconductor continues to demonstrate its commitment to providing high-quality, innovative solutions for power management challenges across a wide range of electronic applications.