EN
  • EN
  • DE

NCP302045MNTWG

Part No NCP302045MNTWG
Manufacturer ON Semiconductor
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR DRIVER P-CHAN 2:1 31PQFN / Integrated Driver and MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Packaging Reel
Switch Type General Purpose
Number of Outputs 2
Output Configuration High Side
Output Type P-Channel
Interface USB
Voltage - Load 2.3V ~ 5.5V
Voltage - Supply (Vcc/Vdd) 9V ~ 15V
Current - Output (Maximum) 5A
Rds On (Typ) 95mOhm
Input Type Differential
Features Sleep Mode
Fault Protection Current Limiting, Over Temperature, UVLO
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 31-PowerWFQFN
Supplier Device Package 31-PQFN (5x5)
Mounting Style Surface Mount
Manufacturer Pack Quantity 3,000
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 806606-NCP302045MNTWG
Ultra Librarian 3D Model Ultra Librarian NCP302045MNTWG CAD Model

Description

ON Semiconductor NCP302045MNTWG Overview

The NCP302045MNTWG is a high-performance, integrated power solution from ON Semiconductor, designed to cater to a wide range of applications requiring efficient power conversion. This device is a testament to ON Semiconductor's commitment to providing innovative and reliable power management solutions that meet the evolving needs of modern electronic systems.

Key Features

  • High Efficiency: The NCP302045MNTWG is optimized for high efficiency, which helps to reduce power loss and improve overall system performance. This makes it ideal for energy-sensitive applications.
  • Compact Design: With its small footprint, this product is well-suited for space-constrained applications, allowing designers to minimize the size of their power management solutions.
  • Integrated Features: The device includes built-in features such as overcurrent protection, thermal shutdown, and under-voltage lockout, which provide added layers of safety and reliability to the systems in which it is used.
  • Wide Input Voltage Range: It supports a broad range of input voltages, accommodating various power sources and ensuring versatility across different applications.

Applications

The NCP302045MNTWG is suitable for a variety of applications, including but not limited to:

  • DC-DC Converters
  • Telecommunication Equipment
  • Networking Hardware
  • Industrial Systems
  • Consumer Electronics

Technical Specifications

At the core of the NCP302045MNTWG's technical specifications are:

  • Package: Small QFN-16 package
  • Switching Frequency: Optimal balance between efficiency and component size
  • Temperature Range: Suitable for commercial and industrial temperature ranges

Quality and Environmental Compliance

ON Semiconductor ensures that the NCP302045MNTWG adheres to stringent quality standards and environmental regulations. The device is RoHS compliant, reflecting the company's dedication to environmental responsibility and the reduction of hazardous substances in electronic components.

In summary, the NCP302045MNTWG from ON Semiconductor is a versatile, efficient, and reliable power solution that integrates seamlessly into a wide array of electronic applications, providing designers with a compact, feature-rich component for their power management needs.

You May Also Be Interested in

Vishay
IC PWR SWITCH N-CHAN 1:1 4WCSP
Need more? Email Us
ON Semiconductor
IC DISTR LOAD SWITCH 2CH 8DFN
Need more? Email Us
Microchip Technology
DUAL SERIAL PCMCIA CONTROLLER
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8SOIC
Lowest to $1.1549
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us
Maxim Integrated
IC PWR SWITCH P-CHAN 1:1 10UMAX
Need more? Email Us
Rohm Semiconductor
IC HIGH SIDE SWITCH 1CH 8-TSSOP
Need more? Email Us
Microchip Technology
PC CARD/CARDBUS POWER CONTRLR
Need more? Email Us
Maxim Integrated
IC PWR DRIVER 1:8 56QFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3251 $53.0040
95+ $1.0873 $103.2935
145+ $1.0533 $152.7285
200+ $1.0193 $203.8600
255+ $0.9854 $251.2770
340+ $0.8834 $300.3560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess