The NCP300HSN18T1G from ON Semiconductor is a precision voltage detector designed for the management of battery-powered systems and other applications requiring voltage supervision. This compact and reliable component ensures system stability by monitoring the power supply voltage and asserting a reset signal whenever the monitored voltage falls below a predefined threshold.
Key Features:
- Voltage Threshold: The device has a fixed voltage threshold of 1.8V, making it suitable for low-voltage applications.
- Low Power Consumption: With its ultra-low supply current of 0.8 µA, the NCP300HSN18T1G is ideal for battery-operated devices where power efficiency is crucial.
- High Accuracy: The detector offers a high threshold accuracy of ±1.5%, providing reliable operation and reset activation.
- Fast Response Time: It features a fast response time, quickly responding to under-voltage conditions to protect the system.
- Operating Temperature Range: The device can operate over a wide temperature range from -40°C to +85°C, suitable for various environmental conditions.
- Package: Available in a space-saving 5-TSOP package, the NCP300HSN18T1G is designed for compact PCB layouts.
Applications:
The ON Semiconductor NCP300HSN18T1G is versatile and can be used in a range of applications, including:
- Portable Electronics
- Microprocessor/Microcontroller Systems
- Power Management Systems
- Medical Devices
- Automotive Electronics
Quality and Reliability:
ON Semiconductor is known for their commitment to quality, and the NCP300HSN18T1G is no exception. It is manufactured to high standards, ensuring both reliability and performance for critical applications where voltage supervision is vital for the protection and stability of electronic systems.
Conclusion:
With its precise voltage monitoring, low power consumption, and compact form factor, the NCP300HSN18T1G is an excellent choice for designers looking to add reliable voltage detection to their power-sensitive applications. Its robust feature set ensures that electronic systems remain operational and protected against the dangers of undervoltage conditions.