EN
  • EN
  • DE

NCP2890DMRZ

Part No NCP2890DMRZ
Manufacturer ON Semiconductor
Catalog Linear - Amplifiers - Audio
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Linear - Amplifiers - Audio
Manufacturer ON Semiconductor
Win Source Part Number 333036-NCP2890DMRZ
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NCP2890DMRZ CAD Model

Description

The ON Semiconductor NCP2890DMRZ is a high-quality audio amplifier designed for portable applications. It is a bridge-tied load (BTL) amplifier capable of delivering a continuous average power to an 8 Ohm BTL load with less than 1% distortion (THD+N) from a 5V DC power supply.

Key Features

  • Output Power: Delivers 1 Watt of continuous average power to an 8 Ohm load with 0.1% THD+N.
  • Low Quiescent Current: The amplifier has a low quiescent current of 4.0mA at 5V, making it ideal for battery-powered devices.
  • Superior Pop & Click Noise Protection: Ensures low noise performance during turn-on and turn-off transitions, improving user experience.
  • Thermal Overload Protection: Features an in-built thermal overload protection mechanism that safeguards the device from damage due to overheating.
  • Short Circuit Protection: The amplifier includes a short circuit protection system that prevents damage from output to GND or VCC shorts.
  • Unity-Gain Stable: The device can be configured in unity-gain without external compensation.

Applications

The NCP2890DMRZ is particularly suitable for mobile phones, PDAs, portable media players, laptop computers, and other portable electronic devices where high-quality audio amplification is required in a compact footprint.

Package and Quality

The device is offered in a small 10-pin Micro Lead Frame Package (MLP), which is RoHS compliant and designed for space-constrained applications. ON Semiconductor's commitment to quality ensures that the NCP2890DMRZ meets the highest standards for reliability and performance.

Technical Specifications

Parameter Value
Output Power 1W (8 Ohm load)
Supply Voltage 2.2V to 5.5V
THD+N 0.1% (typical)
Quiescent Current 4.0mA at 5V
Package 10-pin MLP

For detailed technical specifications and application guidelines, refer to the NCP2890DMRZ datasheet provided by ON Semiconductor.

You May Also Be Interested in

Maxim Integrated
IC AMP CLASS D MONO 2W 16SOIC
Lowest to $72.0000
Texas Instruments
IC AMP CLASS AB MONO 12DSBGA
Need more? Email Us
STMicroelectronics
IC AMP AB MONO 40W POWERSO-20
Need more? Email Us
National Semiconductor (TI)
AUDIO AMPLIFIER, 1 CHANNEL(S), 1
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 60MW 16TQFN
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 1.6W 10UMAX
Need more? Email Us
Texas Instruments
IC AMP CLASS AB STEREO 25DSBGA
Lowest to $1.1642
Texas Instruments
IC AMP CLASS D STER 2.5W 16DSBGA
Need more? Email Us
STMicroelectronics
IC AMP D MONO 2.8W 9FLIPCHIP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5202 $52.0200
210+ $0.4867 $102.2070
320+ $0.4699 $150.3680
460+ $0.4363 $200.6980
600+ $0.4196 $251.7600
745+ $0.4028 $300.0860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 31,690 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess