EN
  • EN
  • DE

NCP2815AFCT2G

Part No NCP2815AFCT2G
Manufacturer ON Semiconductor
Catalog Linear - Amplifiers - Audio
Description AUDIO AMPLIFIER, 0.062W, 2 CHANN / Amplifier IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Audio Amplifiers
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) Vendor Undefined
REACH Status REACH Unaffected
Win Source Part Number 647431-NCP2815AFCT2G
Ultra Librarian 3D Model Ultra Librarian NCP2815AFCT2G CAD Model

Description

ON Semiconductor NCP2815AFCT2G Audio Amplifier

The NCP2815AFCT2G is a highly integrated audio amplifier designed by ON Semiconductor, tailored for portable applications where space and power efficiency are of paramount importance. This compact, yet powerful, audio solution is perfect for a wide range of products, from smartphones to tablets, and portable media players.

Key Features

  • Class D Operation: Utilizes a Class D amplifier design for higher power efficiency, which translates to longer battery life in portable devices.
  • Output Power: Capable of delivering 2.65W of continuous average power to an 4 Ohm BTL load with less than 1% distortion (THD+N) from a 5V supply.
  • Low Quiescent Current: Features a low quiescent current that significantly reduces power consumption when in standby mode, preserving battery life.
  • Superior Sound Quality: Provides high-quality audio performance with a Signal-to-Noise Ratio (SNR) that ensures crisp and clear sound reproduction.
  • Thermal Protection: Includes a thermal protection circuit that prevents the device from overheating, ensuring reliability and longevity.
  • Pop & Click Noise Reduction: Engineered with circuits to minimize pop and click noise during power on and off, providing a smoother user experience.

Applications

The NCP2815AFCT2G audio amplifier is versatile and can be used in a multitude of applications that require high-quality sound amplification with minimal power consumption. It is particularly suited for:

  • Mobile Phones
  • Tablets
  • Portable Media Players
  • Wireless Speakers
  • Portable Gaming Devices

Package and Availability

The NCP2815AFCT2G comes in a compact, flip-chip package which allows for efficient heat dissipation and space-saving on the PCB. This product is available in tape and reel packaging, facilitating easier handling and assembly during the manufacturing process.

Conclusion

Overall, the NCP2815AFCT2G from ON Semiconductor is a robust audio amplification solution that provides manufacturers with a high-quality, efficient, and cost-effective option for their portable audio needs. Its integration of advanced features ensures premium sound quality while extending the battery life of the end product.

You May Also Be Interested in

Texas Instruments
IC AMP CLASS D MONO 3.24W 9DSBGA
Need more? Email Us
Monolithic Power Systems Inc.
IC AMP CLASS D MONO 2.78W 10MSOP
Need more? Email Us
Monolithic Power Systems Inc.
IC AMP CLASS D MONO 2.78W 10MSOP
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC AMP CLASS H STER 30MW 16WLCSP
Need more? Email Us
National Semiconductor (TI)
AUDIO AMPLIFIER, 1.15W, 3 CHANNE
Need more? Email Us
National Semiconductor (TI)
AUDIO AMPLIFIER, 1 CHANNEL(S), 1
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC PWR AMP BIPO DUAL LV 8DMP
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 63MW 12TQFN
Need more? Email Us
STMicroelectronics
IC AMP D MONO 2.8W 9FLIPCHIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess