EN
  • EN
  • DE

NCP2811ADTBR2G

Part No NCP2811ADTBR2G
Manufacturer ON Semiconductor
Catalog Linear - Amplifiers - Audio
Description IC AMP STEREO HEADPHONE 14TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Type Class AB
Output Type Headphones, 2-Channel (Stereo)
Max Output Power x Channels @ Load 110mW x 2 @ 16 Ohm
Supply Voltage - Operating 2.7 V to 5 V
Features Depop, Short-Circuit and Thermal Protection, Shutdown
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 14-TSSOP
Dimension 14-TSSOP (0.173", 4.40mm Width)
Win Source Part Number 025004-NCP2811ADTBR2G
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NCP2811ADTBR2G CAD Model

Description

ON Semiconductor NCP2811ADTBR2G Audio Amplifier

The NCP2811ADTBR2G is a high-fidelity, class-D audio amplifier from ON Semiconductor, designed to deliver a rich audio experience for a wide range of applications. This efficient IC is ideal for portable devices where power consumption and space are critical considerations.

Key Features

  • Output Power: Capable of delivering 2.65W of continuous output power into a 4Ω load with less than 1% distortion (THD+N) or up to 1.4W into an 8Ω load, ensuring clear and powerful sound reproduction.
  • High Efficiency: With its class-D operation, the NCP2811ADTBR2G offers more than 90% efficiency, reducing power loss and extending battery life in portable applications.
  • Low Quiescent Current: The device boasts a low quiescent current of only 4mA, which helps to minimize power consumption when in standby mode.
  • Advanced Pop & Click Suppression: Incorporates a pop and click suppression circuit that minimizes noise typically heard during power on and off cycles, ensuring a smooth user experience.
  • Thermal Protection: Built-in thermal shutdown functionality protects the device from damage due to overheating, enhancing reliability and longevity.

Applications

The NCP2811ADTBR2G is versatile and can be used in various applications, including:

  • Mobile Phones
  • Portable Media Players
  • Wireless Speakers
  • Notebook Computers
  • Tablet Devices

Technical Specifications

With a supply voltage range of 2.7V to 5.5V, the NCP2811ADTBR2G can be easily integrated into most low-voltage systems. It is available in a compact, lead-free 9-pad TDFN package, measuring just 3mm x 3mm x 0.8mm, which makes it an excellent choice for space-constrained applications.

Ordering and Packaging

The product is offered in reel packaging for automated assembly processes, and its ordering code is NCP2811ADTBR2G. It is RoHS compliant and adheres to ON Semiconductor's commitment to environmentally friendly manufacturing practices.

You May Also Be Interested in

Texas Instruments
IC AMP CLASS D STER 6W 28HTSSOP
Lowest to $0.7075
Texas Instruments
IC AMP CLASS D STER 2.5W 16DSBGA
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 12DSBGA
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 1.6W 10UMAX
Need more? Email Us
NXP / Nexperia
IC AMP D MONO/STEREO 150W 36HSOP
Need more? Email Us
National Semiconductor (TI)
AUDIO AMPLIFIER, 1 CHANNEL(S), 1
Need more? Email Us
Maxim Integrated
IC AMP CLSS AB STER 60MW 14TSSOP
Need more? Email Us
STMicroelectronics
IC AMP AB MONO 40W POWERSO-20
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STEREO 16QSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.7454 $59.6320
190+ $0.6117 $116.2230
295+ $0.5927 $174.8465
405+ $0.5735 $232.2675
525+ $0.5544 $291.0600
700+ $0.4970 $347.9000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,000 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess