EN
  • EN
  • DE

NCP1927DR2G

Part No NCP1927DR2G
Manufacturer ON Semiconductor
Catalog PMIC - PFC (Power Factor Correction)
Description IC CTLR PFC/FLYBACK 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Mode Critical Conduction (CRM)
Frequency - Switching 60kHz to 70kHz
Current - Startup 20μA
Supply Voltage - Operating 10 V to 30 V
Temperature Range - Operating -25°C to 125°C
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 1082044-NCP1927DR2G
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NCP1927DR2G CAD Model

Description

Overview of NCP1927DR2G from ON Semiconductor

The NCP1927DR2G is a highly integrated power management integrated circuit (PMIC) designed and manufactured by ON Semiconductor. This advanced semiconductor solution is engineered to provide efficient power conversion and management, making it an ideal choice for a wide range of applications, including consumer electronics, telecommunications, and industrial systems.

Key Features

  • High Efficiency: The NCP1927DR2G is designed for optimal power efficiency, which helps extend the battery life of portable devices and reduces thermal stress in high-power applications.
  • Integrated Power MOSFETs: This PMIC includes built-in power MOSFETs, which simplifies the design and reduces external component count, leading to a more compact and cost-effective power solution.
  • Adjustable Output Voltage: The output voltage can be adjusted to meet the specific requirements of the application, providing design flexibility and compatibility with a variety of loads.
  • Protection Features: The device incorporates multiple protection features such as over-current protection, over-voltage protection, and thermal shutdown, ensuring reliable operation and safeguarding against potential damage.
  • Soft-Start Capability: The soft-start function minimizes inrush current during startup, which helps prevent system voltage disturbances and extends the life of the power components.

Applications

The NCP1927DR2G is versatile and can be used in a multitude of applications, including:

  • DC-DC Converters
  • Power Supplies for Set-Top Boxes
  • Networking and Telecommunication Equipment
  • LED Lighting and LCD TVs
  • Consumer Electronics
  • Industrial and Medical Equipment

Product Specifications

The NCP1927DR2G is available in a compact package and has the following technical specifications:

  • Package: SOIC-8
  • Input Voltage Range: Suitable for a wide range of input voltages.
  • Switching Frequency: High-frequency operation for reduced size and cost of external components.

ON Semiconductor's commitment to quality and performance is evident in the NCP1927DR2G, making it a reliable and efficient solution for your power management needs. With its robust feature set and flexible application potential, this PMIC stands out as a top choice for designers looking to optimize their power systems.

You May Also Be Interested in

ON Semiconductor
IC PFC CTR AVER CURR 65KHZ 16SOP / PFC IC Average Current 65kHz 16-SOIC
Need more? Email Us
Micrel
VARIABLE FEEDFORWARD PFC/PWM CON
Lowest to $16.9924
Fairchild/ON Semiconductor
CRITICAL CONDUCTION MODE PFC CON / PFC IC
Lowest to $7.3955
Infineon Technologies
IC PFC CTRLR CCM 133KHZ 8DSO
Lowest to $1.6320
Infineon Technologies
IC PFC CTR AV CURR 200KHZ 20DIP
Lowest to $5.8209
ON Semiconductor
IC REG LINEAR / PFC IC
Need more? Email Us
Fairchild/ON Semiconductor
2A, 2000KHZ PDIP16
Lowest to $45.8576
Renesas Electronics America
IC PFC CTRLR CRM 8SOP
Lowest to $0.9425
Texas Instruments
IC PFC CTR AVERAGE 200KHZ 16SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6612 $58.1420
75+ $1.3631 $102.2325
115+ $1.3205 $151.8575
160+ $1.2779 $204.4640
205+ $1.2353 $253.2365
275+ $1.1075 $304.5625
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 195 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess