EN
  • EN
  • DE

NCP1605ADR2G

Part No NCP1605ADR2G
Manufacturer ON Semiconductor
Catalog PMIC - PFC (Power Factor Correction)
Description IC PFC CONTROLLER CCM/DCM 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Mode Critical Conduction (CRM), Discontinuous Conduction (DCM)
Frequency - Switching 250kHz
Current - Startup 12mA
Supply Voltage - Operating 10 V to 20 V
Temperature Range - Operating 0°C to 125°C
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 1082020-NCP1605ADR2G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NCP1605ADR2G CAD Model

Description

The NCP1605ADR2G, from ON Semiconductor, is a cutting-edge power factor correction (PFC) controller integrated circuit designed for use in switch mode power supplies. This device is particularly well-suited for applications requiring high efficiency and power factor correction, such as desktop power supplies, flat-panel television power units, and other AC-DC adapters for consumer electronics.

Key Features

  • Active Power Factor Correction: The NCP1605ADR2G employs an active PFC approach, enabling power supply designs to achieve a power factor close to unity, which is essential for meeting regulatory standards and reducing power consumption.
  • High Integration: This IC integrates a number of functions to minimize external component count, including a startup current source and a high-voltage startup circuit, which simplifies the design process and helps reduce overall system cost.
  • Frequency Foldback: To improve efficiency at light loads, the NCP1605ADR2G features frequency foldback, which reduces switching losses by lowering the switching frequency as the load decreases.
  • Brown-out Protection: The built-in brown-out protection ensures stable operation during periods of low input voltage, preventing damage to the power supply and connected devices.
  • Overvoltage Protection: This IC also includes overvoltage protection to safeguard the power supply and downstream components from potential damage due to voltage spikes.

Applications

The versatility and efficiency of the NCP1605ADR2G make it an ideal choice for a wide range of applications, including:

  • Desktop power supplies
  • Flat-panel television power units
  • AC-DC adapters for laptops and other portable devices
  • Power supplies for printers, scanners, and other office equipment

Environmental and Quality Certifications

The NCP1605ADR2G is designed with a commitment to environmental sustainability and quality, featuring:

  • Pb-Free and RoHS compliant packaging
  • Halogen-free construction
  • Manufactured in ISO/TS16949 certified facilities

With its robust feature set and ON Semiconductor's reputation for quality, the NCP1605ADR2G is an excellent choice for designers looking to create efficient and reliable power solutions.

You May Also Be Interested in

ON Semiconductor
IC PFC CTRLR CRM 20SOIC
Need more? Email Us
Toshiba Semiconductor and Storage
IC PFC CTRLR CCM 16SOP / PFC IC Continuous Conduction (CCM) 20kHz ~ 150kHz 16-SSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR / PFC IC
Need more? Email Us
ON Semiconductor
IC PFC CTRLR CRM 20SOIC
Need more? Email Us
Power Integrations
IC PFC CTRLR CCM 123KHZ 16ESIP
Need more? Email Us
Renesas Electronics America
R2A20118 - MIXED SIGNAL POWER FA
Lowest to $2.6253
Texas Instruments
IC PFC CTR AVERAGE 220KHZ 16SOIC
Lowest to $11.3963
Fairchild/ON Semiconductor
POWER FACTOR CONTROLLER W/POST R
Need more? Email Us
Unitrode
1.5A, 120KHZ BIPOLAR, PQCC20
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.7204 $60.2140
85+ $1.4116 $119.9860
130+ $1.3675 $177.7750
175+ $1.3234 $231.5950
230+ $1.2793 $294.2390
305+ $1.1469 $349.8045
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,650 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess