EN
  • EN
  • DE

NCP1601BP

Part No NCP1601BP
Manufacturer ON Semiconductor
Catalog PMIC - PFC (Power Factor Correction)
Description IC PFC CTR CRM/TRANS 58KHZ 8DIP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction)
Mfr ON Semiconductor
Package Tube
Product Status Obsolete
Mode Critical Conduction (CRM), Discontinuous (Transition)
Frequency - Switching 58kHz
Current - Startup 17 µA
Voltage - Supply 9.6V ~ 18V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Through Hole
Package / Case 8-DIP (0.300", 7.62mm)
Supplier Device Package 8-PDIP
Base Product Number NCP1601
Standard Package 50 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 647397-NCP1601BP
Ultra Librarian 3D Model Ultra Librarian NCP1601BP CAD Model

Description

The ON Semiconductor NCP1601BP is a highly integrated Power Factor Correction (PFC) controller designed for use in a wide range of applications requiring efficient power conversion and power factor improvement. This advanced controller is suitable for AC-DC converters and off-line power supplies, making it an ideal choice for consumer electronics, industrial systems, and lighting solutions.

Key Features

  • Critical Conduction Mode (CrM) Operation: The NCP1601BP operates in Critical Conduction Mode, which allows for zero current turn-off of the boost switch, reducing switching losses and improving overall efficiency.
  • High Power Factor: Designed to achieve near-unity power factor, this controller significantly reduces harmonic distortion on the power line, ensuring compliance with international regulations such as EN61000-3-2.
  • Low Startup Current: The device features a very low startup current, minimizing standby power consumption and making it well-suited for energy-sensitive applications.
  • Integrated Protections: To ensure reliable operation, the NCP1601BP includes several protection features such as overvoltage protection (OVP), overcurrent protection (OCP), and undervoltage lockout (UVLO).
  • Frequency Modulation for Reduced EMI: The controller offers frequency modulation to spread the electromagnetic interference (EMI) spectrum, facilitating easier compliance with EMI standards.
  • Adjustable Output Overvoltage Protection: Users can set the desired level of overvoltage protection to match specific application requirements.

Applications

The NCP1601BP is versatile and can be utilized in a variety of applications, including:

  • Desktop and laptop power supplies
  • Flat-panel television and monitor power supplies
  • Industrial power systems
  • LED lighting and ballasts
  • Telecom power supplies

Technical Specifications

ON Semiconductor's NCP1601BP operates over a wide supply voltage range and is available in a compact DIP-8 package. The controller's high level of integration simplifies circuit design and enables compact, cost-effective power supply solutions.

For detailed technical specifications, application notes, and support documentation, customers are encouraged to visit ON Semiconductor's official website or contact their local sales representative.

You May Also Be Interested in

NXP / Nexperia
IC PFC CTRLR DCM 8SO
Lowest to $3.1289
Power Integrations
IC PFC CTRLR CCM 123KHZ 16ESIP
Need more? Email Us
Renesas Electronics America
IC REG LIN SWITCHING REG/CNTRLR / PFC IC
Need more? Email Us
Power Integrations
IC PFC CTRLR / PFC IC
Lowest to $3.2617
Power Integrations
IC PFC CTRLR CCM 123KHZ 16ESIP
Need more? Email Us
Texas Instruments
IC PFC CTR AVERAGE 220KHZ 16SOIC
Lowest to $11.3963
ON Semiconductor
IC PFC CTRLR CRM 20SOIC
Need more? Email Us
Fairchild/ON Semiconductor
POWER FACTOR CONTROLLER W/POST R
Need more? Email Us
ON Semiconductor
IC PFC CTRLR CRM 20SOIC
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.4749 $68.8494
13+ $9.4156 $122.4028
19+ $9.1210 $173.2990
27+ $8.8265 $238.3155
34+ $8.5331 $290.1254
46+ $7.6507 $351.9322
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,900 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess