EN
  • EN
  • DE

NCP1366BABAYDR2G

Part No NCP1366BABAYDR2G
Manufacturer ON Semiconductor
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC OFFLINE SWITCH FLYBACK 7SOIC / Converter Offline Flyback Topology 7-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>AC DC Converters, Offline Switches
Manufacturer onsemi
Packaging Reel - TR
Output Isolation Isolated
Internal Switch(s) No
Topology Flyback
Voltage - Start Up 18 V
Voltage - Supply (Vcc/Vdd) 6.5V ~ 28V
Power (Watts) 20 W
Fault Protection Current Limiting, Over Voltage, Short Circuit
Temperature Range - Operating -40°C ~ 125°C (TJ)
Case / Package 8-SOIC (0.154", 3.90mm Width), 7 Leads
Supplier Device Package 7-SOIC
Mounting Surface Mount
Base Product Number NCP1366
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 2,500
Win Source Part Number 1320617-NCP1366BABAYDR2G
Ultra Librarian 3D Model Ultra Librarian NCP1366BABAYDR2G CAD Model

Description

Introducing the NCP1366BABAYDR2G from ON Semiconductor

The NCP1366BABAYDR2G is a state-of-the-art switching controller designed by ON Semiconductor, a leader in energy-efficient innovations. This product is specifically engineered to enhance the performance and reliability of switch mode power supplies (SMPS), which are widely used in a variety of electronic devices for their efficient power conversion capabilities.

The NCP1366BABAYDR2G incorporates a host of features that make it an ideal choice for high-performance power supply designs. One of its key attributes is the integration of a fixed-frequency current mode controller with a maximum frequency set at 65 kHz. This high frequency enables the design of power supplies with smaller components, thereby reducing the overall size and cost of the power supply.

Additionally, the device boasts an adjustable skip-cycle capability, which significantly improves the light-load efficiency of the power supply by reducing switching losses when the load demand is low. This feature is particularly beneficial for applications that require energy-saving modes or have varying load conditions.

Another notable feature of the NCP1366BABAYDR2G is its built-in brown-out protection. This safeguards the power supply from under-voltage conditions, ensuring stable operation even during voltage sags, which are common in areas with unreliable power grids. Over-temperature protection is also included, which prevents the device from overheating, thereby enhancing the safety and longevity of the power supply.

The device's Dynamic Self-Supply (DSS) eliminates the need for an auxiliary winding or an external bias supply, which simplifies the power supply design and further reduces component count and cost. The NCP1366BABAYDR2G also features an internal 1kV AV Clamp, which provides robust protection against line transients and surges, ensuring the reliability of the power supply in harsh electrical environments.

In summary, the NCP1366BABAYDR2G from ON Semiconductor is a versatile and robust controller that offers an array of features designed to optimize the performance and efficiency of switch mode power supplies. Its integration of advanced protection features and the ability to minimize external component requirements make it a top choice for designers looking to create compact, efficient, and reliable power solutions.

You May Also Be Interested in

Infineon Technologies
IC OFFLINE SWITCH
Lowest to $4.0561
Infineon Technologies
IC OFFLINE SWITCH FLYBACK 8DIP
Lowest to $0.5821
Fairchild/ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $4.8914
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737
Fairchild/ON Semiconductor
SECONDARY SIDE PWM CONTROLLER / Converter Offline Topology
Need more? Email Us
STMicroelectronics
IC OFFLINE SWITCH FLYBACK 16SO
Lowest to $0.4204
Diodes Incorporated
IC OFFLINE SWITCH MULT TOP 7SOIC
Lowest to $0.4250
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.2610
Fairchild/ON Semiconductor
FAN104 - HIGH-FREQUENCY PRIMARY-
Lowest to $4.5934

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.6950 $59.0750
205+ $0.5703 $116.9115
315+ $0.5525 $174.0375
435+ $0.5347 $232.5945
560+ $0.5169 $289.4640
750+ $0.4634 $347.5500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess