EN
  • EN
  • DE

NCP1351BDR2G

Part No NCP1351BDR2G
Manufacturer ON Semiconductor
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC CTLR PWM VAR-OFF TIME 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Output Isolation Isolated
Topology Flyback
Voltage - Start Up 18V
Supply Voltage - Operating 8.9 V to 28 V
Fault Protection Current Limiting, Over Load, Over Power, Short Circuit
Control Operating Temperature -25°C to 125°C (TJ)
Case / Package 8-SOIC
Mounting Surface Mount
Win Source Part Number 024929-NCP1351BDR2G
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NCP1351BDR2G CAD Model

Description

ON Semiconductor NCP1351BDR2G Product Overview

The NCP1351BDR2G from ON Semiconductor is a cutting-edge PWM current-mode controller designed to deliver efficient and reliable performance for low-power AC-DC adapters and off-line battery chargers. This sophisticated component is tailored to meet the demands of modern power supply applications, offering a host of features that enhance both energy efficiency and system reliability.

Key Features

  • Variable Off-Time Control: The NCP1351BDR2G utilizes a variable off-time (VOT) control method, which significantly minimizes switching losses by adjusting the off-time according to the load requirements. This results in improved efficiency, especially beneficial in standby and low-output power conditions.
  • Frequency Foldback: To further enhance efficiency under light load conditions, the device incorporates frequency foldback. This feature reduces the switching frequency at light loads, thereby reducing switching losses and improving overall energy savings.
  • Auto-Recovery Overcurrent Protection: The product is designed with an auto-recovery overcurrent protection mechanism that safeguards the power supply and the load in the event of an overcurrent condition. This feature helps to ensure long-term reliability and safety.
  • Built-In Brown-Out Protection: With an integrated brown-out protection circuit, the NCP1351BDR2G can detect when the input AC voltage falls below a certain threshold, automatically reducing the output power to prevent system failure.
  • Short-Circuit Protection: The device offers robust short-circuit protection, which immediately shuts down the output to protect the circuit in case of a short.

Applications

The NCP1351BDR2G is versatile and can be used in a variety of applications where efficient and compact power solutions are required. It is particularly well-suited for:

  • AC-DC Adapters for Personal Electronics
  • Standby and Auxiliary Power Supplies
  • Off-Line Battery Chargers
  • Small Power SMPS (Switched-Mode Power Supplies)

With its advanced features and ON Semiconductor's commitment to quality, the NCP1351BDR2G stands out as a reliable and efficient solution for designers looking to optimize their power supply systems. Its compact SOIC-8 package allows for a minimal footprint on the PCB, making it an excellent choice for space-constrained applications.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC OFFLINE SWITCH 7DIP
Need more? Email Us
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.3361
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737
Renesas Electronics America
IC OFFLINE SWITCH FLYBACK 7SOIC
Lowest to $2.3632
Fairchild/ON Semiconductor
HIGHLY INTEGRATED GREEN-MODE PWM / Converter Offline Topology
Lowest to $1.2913
Sanken
Converter Offline Flyback Topology 60kHz ~ 74kHz TO-220F-6L
Need more? Email Us
Fairchild/ON Semiconductor
SECONDARY SIDE PWM CONTROLLER / Converter Offline Topology
Need more? Email Us
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.2610
Fairchild/ON Semiconductor
IC OFFLINE SWITCH HALF BRIDGE / Converter Offline Topology
Lowest to $27.4694

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
185+ $0.2723 $50.3755
450+ $0.2234 $100.5300
695+ $0.2164 $150.3980
955+ $0.2095 $200.0725
1,235+ $0.2025 $250.0875
1,655+ $0.1815 $300.3825
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50,000 pieces
MOQ: 185 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess