EN
  • EN
  • DE
  • IT

NCP1239GD100R2G

Part No NCP1239GD100R2G
Manufacturer ON Semiconductor
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC OFFLINE SWITCH FLYBACK 7SOIC / Converter Offline Flyback Topology 100kHz 7-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>AC DC Converters, Offline Switches
Manufacturer onsemi
Packaging Reel - TR
Output Isolation Isolated
Internal Switch(s) No
Topology Flyback
Voltage - Start Up 12 V
Voltage - Supply (Vcc/Vdd) 8.8V ~ 35V
Duty Cycle 80%
Frequency - Switching 100kHz
Fault Protection Current Limiting, Over Load, Over Temperature, Over Voltage
Temperature Range - Operating -40°C ~ 125°C (TJ)
Case / Package 8-SOIC (0.154", 3.90mm Width), 7 Leads
Supplier Device Package 7-SOIC
Mounting Surface Mount
Base Product Number NCP1239
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 2,500
Win Source Part Number 1317278-NCP1239GD100R2G
Ultra Librarian 3D Model Ultra Librarian NCP1239GD100R2G CAD Model

Description

The NCP1239GD100R2G is a high-performance, fixed-frequency, current-mode controller designed for high-efficiency, offline flyback converters by ON Semiconductor. This advanced power solution integrates numerous features to enhance the performance and reliability of power supplies in a wide range of applications, including consumer electronics, industrial systems, and smart home devices.

Key Features

  • High Efficiency: The device is optimized for efficient power conversion, which helps reduce energy consumption and heat generation in the system.
  • Fixed-Frequency Operation: It operates at a fixed frequency, providing a stable operation and simplifying the design of the magnetic components.
  • Current-Mode Control: This feature offers excellent output load regulation and a reduced component count, which can lead to cost savings in the overall design.
  • Adjustable Overcurrent Protection: The built-in overcurrent protection can be adjusted to provide precise control over system safety and reliability.
  • Frequency Jittering: Frequency jittering reduces EMI emissions, which can help in meeting stringent EMI regulations without additional filtering components.
  • Brown-Out Protection: The controller includes a brown-out protection feature that ensures stable operation during under-voltage conditions.
  • Auto-Recovery: In the event of a fault condition, the NCP1239GD100R2G is designed to auto-recover, which enhances the system's reliability and longevity.

Applications

The versatility of the NCP1239GD100R2G makes it suitable for a broad spectrum of applications. It is ideal for AC-DC adapters, offline battery chargers, DVD players, set-top boxes, auxiliary power supplies, and other low-power applications that require a compact and efficient power solution.

Package and Availability

The NCP1239GD100R2G is available in a green, halogen-free, 7-pin PDIP package, which is not only environmentally friendly but also conducive to simplified PCB layout and assembly processes. This product is available for order and can be sourced through ON Semiconductor's distribution network or directly from the manufacturer's website.

You May Also Be Interested in

Diodes Incorporated
IC OFFLINE SWITCH 8DIP
Need more? Email Us
Fairchild/ON Semiconductor
FSB147 - 700V INTEGRATED POWER S / Converter Offline Topology
Lowest to $3.5044
Power Integrations
IC OFFLINE SWITCH FLYBACK 8SMD
Need more? Email Us
Renesas Electronics America
IC OFFLIN CONV SEC SIDE SR 8SOIC
Lowest to $0.2622
NXP / Nexperia
Converter Offline Flyback Topology 27kHz ~ 65kHz SC-74
Lowest to $1.7763
Power Integrations
IC OFFLINE SWITCH FLYBACK 8SO
Lowest to $0.8990
Infineon Technologies
IC OFFLINE SWITCH FLYBACK 7DIP
Lowest to $3.2491
Infineon Technologies
Converter Offline Flyback Topology 100kHz PG-DIP-8
Need more? Email Us
Diodes Incorporated
IC OFFLINE SWITCH 8DIP
Lowest to $0.1682

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.6129 $58.2255
225+ $0.5029 $113.1525
345+ $0.4872 $168.0840
480+ $0.4715 $226.3200
615+ $0.4557 $280.2555
825+ $0.4086 $337.0950
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess