EN
  • EN
  • DE

NCP1239FDR2G

Part No NCP1239FDR2G
Manufacturer ON Semiconductor
Catalog PMIC - AC DC Converters, Offline Switchers
Description Low-Standby High Performance PWM Controller
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Packaging Reel - TR
Part Status Obsolete(EOL)
Output Isolation Isolated
Internal Switch(s) No
Topology Flyback
Voltage - Start Up 16.4V
Supply Voltage 11.2 V ~ 36 V
Duty Cycle 80%
Frequency - Switching Up to 250kHz
Fault Protection Current Limiting, Over Load
Control Features Frequency Control, Sync
Operating Temperature Range 0°C ~ 150°C (TJ)
Package 16-SOIC (0.154", 3.90mm Width)
Manufacturer Package 16-SOIC
Win Source Part Number 1230017-NCP1239FDR2G
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Family Name NCP1239
Introduction Date Jan 5, 2005
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian NCP1239FDR2G CAD Model

Description

ON Semiconductor NCP1239FDR2G Product Overview

The NCP1239FDR2G from ON Semiconductor is a highly efficient, PWM current-mode controller designed for high-performance off-line power supplies. This advanced component integrates numerous features that contribute to energy savings and exceptional power supply reliability, making it an ideal choice for a wide range of AC-DC power applications.

Key Features

  • Fixed-Frequency Operation: The NCP1239FDR2G operates at a fixed frequency, which simplifies the design of the magnetic components and allows for predictable behavior of the power supply under various load conditions.
  • High-Voltage Startup: This device incorporates a high-voltage startup circuit, enabling it to quickly and efficiently begin operation directly from the high-voltage line, thereby reducing standby power consumption.
  • Frequency Foldback: To enhance efficiency further, the NCP1239FDR2G features frequency foldback under light load conditions, which decreases the switching frequency and minimizes switching losses.
  • Adjustable Overcurrent Protection: The built-in adjustable overcurrent protection ensures the power supply remains protected against excessive currents that can cause damage to the system.
  • Auto-Recovery Fault Protection: The device provides auto-recovery fault protection mechanisms for overvoltage, overload, and open-loop situations, helping to prevent permanent failure and ensuring a robust power supply design.

Applications

The NCP1239FDR2G is versatile and can be used in various applications, such as:

  • AC-DC adapters for laptops and desktops
  • Power supplies for TVs, monitors, and set-top boxes
  • Offline battery chargers
  • Standby and auxiliary power supplies

Technical Specifications

With a wide operating range and multiple protection features, the NCP1239FDR2G is designed to meet the rigorous demands of modern power supply design. The device is available in a compact SOIC-7 package, making it suitable for space-constrained applications.

In conclusion, the NCP1239FDR2G from ON Semiconductor is a sophisticated, feature-rich PWM controller that offers designers a reliable and efficient solution for their power supply needs. Its integration of advanced features ensures that it can deliver high-performance power management across a broad spectrum of electronic devices.

You May Also Be Interested in

Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.2945
NXP / Nexperia
Converter Offline Flyback Topology 27kHz ~ 65kHz SC-74
Lowest to $1.5860
Renesas Electronics America
IC OFFLINE SWITCH MULT TOP 8SOIC
Lowest to $0.4635
Infineon Technologies
IC OFFLINE SWITCH
Lowest to $4.0561
ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $0.6255
Monolithic Power Systems Inc.
IC OFFLINE SWITCH 16SOIC
Lowest to $1.6309
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.2691
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737
Fairchild/ON Semiconductor
SECONDARY SIDE PWM CONTROLLER / Converter Offline Topology
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess