EN
  • EN
  • DE

NCP1217P100G

Part No NCP1217P100G
Manufacturer ON Semiconductor
Catalog PMIC - AC DC Converters, Offline Switchers
Description Enhanced PWM Current-Mode Controller for High-Power Universal Off-Line Supplies
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Packaging Tube
Output Isolation Isolated
Internal Switch(s) No
Topology Flyback
Voltage - Start Up 12.8V
Supply Voltage 7.6 V ~ 16 V
Duty Cycle 74%
Frequency - Switching 100kHz
Fault Protection Over Load, Over Temperature, Short Circuit
Operating Temperature Range 0°C ~ 150°C (TJ)
Package 8-DIP (0.300", 7.62mm), 7 Leads
Manufacturer Package 7-PDIP
Mounting Style Through Hole
Win Source Part Number 1230004-NCP1217P100G
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Family Name NCP1217
Introduction Date August 11, 2003
ECCN EAR99
Country of Origin China, Indonesia, Taiwand
Halogen Free Compliant
Estimated EOL Date 2019
Ultra Librarian 3D Model Ultra Librarian NCP1217P100G CAD Model

Description

The ON Semiconductor NCP1217P100G is a versatile and robust PWM current-mode controller designed for high-performance power supply applications. This integrated circuit is part of ON Semiconductor's acclaimed NCP1217 series, known for its efficiency and reliability in managing power conversion.

Key Features

  • Adjustable Switching Frequency: The NCP1217P100G offers an adjustable switching frequency up to 100kHz, allowing designers to optimize the performance of their power supply for specific applications.
  • Current-Mode Control: With its current-mode control scheme, the device provides excellent output voltage regulation and fast transient response, which is critical for maintaining stability and performance under varying load conditions.
  • Internal Ramp Compensation: The built-in ramp compensation improves the overall stability of the power supply by minimizing the risk of sub-harmonic oscillations in continuous conduction mode (CCM).
  • Frequency Foldback: This feature helps in reducing the switching frequency under light-load conditions, which significantly enhances the efficiency of the power supply and reduces standby power consumption.
  • Auto-Recovery Overload Protection: The NCP1217P100G integrates protection mechanisms that automatically recover from overload conditions, ensuring the longevity and safety of the power supply and the end application.

Applications

The NCP1217P100G PWM controller is ideal for a wide range of power supply applications, including:

  • AC-DC Adapters for Laptops and Personal Computers
  • Offline Battery Chargers
  • Consumer Electronics Power Supplies
  • Standby and Auxiliary Power Supplies
  • Industrial Power Systems

Quality and Environmental Compliance

ON Semiconductor is committed to providing environmentally friendly solutions. The NCP1217P100G is designed with a lead-free and RoHS-compliant construction, reflecting the company's dedication to reducing the environmental impact of its products.

Conclusion

The NCP1217P100G from ON Semiconductor is a top choice for engineers looking to implement a reliable and efficient power management solution. With its advanced features and robust design, this PWM current-mode controller is set to deliver excellent performance for a diverse array of power supply applications.

You May Also Be Interested in

Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.2610
Fairchild/ON Semiconductor
HIGHLY INTEGRATED GREEN-MODE PWM / Converter Offline Topology
Lowest to $1.2913
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $6.5223
Fairchild/ON Semiconductor
IC OFFLINE SWITCH HALF BRIDGE / Converter Offline Topology
Lowest to $27.4694
Infineon Technologies
IC OFFLINE SWITCH FLYBACK 8DIP
Lowest to $0.5821
NXP / Nexperia
Converter Offline Flyback Topology 27kHz ~ 65kHz SC-74
Lowest to $1.5860
Fairchild/ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $4.8914
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737
Sanken
Converter Offline Flyback Topology 60kHz ~ 74kHz TO-220F-6L
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8995 $58.4675
160+ $0.7382 $118.1120
245+ $0.7151 $175.1995
335+ $0.6920 $231.8200
435+ $0.6690 $291.0150
580+ $0.5997 $347.8260
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess